EN
  • EN
  • DE

NCP5269AMNTWG

Part No NCP5269AMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description NCP5269 - System Agent Controlle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Applications Converter, Battery Powered Devices
Voltage - Input 3V ~ 28V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Standard Package 780 pcs
Win Source Part Number 979448-NCP5269AMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP5269AMNTWG CAD Model

Description

ON Semiconductor NCP5269AMNTWG Product Overview

The NCP5269AMNTWG from ON Semiconductor is a high-performance, dual-phase synchronous buck converter integrated circuit (IC) designed to deliver exceptional power efficiency and control for a wide range of applications. This advanced power management solution is ideal for computing systems, gaming consoles, telecommunication equipment, and other sophisticated electronic devices that require stable and efficient voltage regulation.

Key Features

  • Dual-Phase Operation: The dual-phase design of the NCP5269AMNTWG provides improved thermal performance and allows for the use of smaller, lower-cost output capacitors.
  • High Efficiency: With integrated MOSFET drivers and optimized gate drive schemes, the NCP5269AMNTWG achieves high efficiency, reducing power loss and improving system reliability.
  • Adjustable Switching Frequency: The IC features an adjustable switching frequency from 300kHz to 1MHz, enabling designers to optimize the performance based on their specific application requirements.
  • Power Saving Mode: It includes a power-saving mode that enhances efficiency at light loads, contributing to energy savings and extended battery life in portable applications.
  • Voltage Protection Features: The device offers a comprehensive set of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the end product.

Applications

The versatility of the NCP5269AMNTWG makes it suitable for a variety of applications, including:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Game Consoles
  • Networking and Telecommunications Equipment
  • Server and Storage Systems

Technical Specifications

The NCP5269AMNTWG operates over a wide input voltage range and is available in a compact 40-pin QFN package. It supports a maximum output current of up to 25A per phase, making it suitable for high-power applications. The IC also features an integrated bootstrap diode for the high-side gate drive, further simplifying the design and reducing external component count.

ON Semiconductor's commitment to quality and performance is evident in the NCP5269AMNTWG, making it a reliable choice for designers seeking an efficient and robust power management solution.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess