EN
  • EN
  • DE

NCP5392P

Part No NCP5392P
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2/3/4-Phase Controller for CPU Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230365-NCP5392P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5392P CAD Model

Description

ON Semiconductor NCP5392P Controller

The NCP5392P from ON Semiconductor is a high-performance, multi-phase pulse width modulation (PWM) controller designed for precision voltage regulation in a variety of computing applications. This advanced controller is tailored for powering high-performance CPUs, GPUs, and DDR memory in both desktop and notebook platforms. It ensures efficient power distribution while maintaining stability and reliability in the system.

Key Features

  • Multi-Phase Operation: The NCP5392P supports 2-, 3-, or 4-phase operation, providing flexible power solutions and enhanced thermal performance.
  • High Precision: With an integrated high-precision differential amplifier, the controller ensures accurate voltage sensing for critical applications.
  • Efficiency: It is designed with efficiency in mind, featuring automatic phase shedding to reduce power loss when the system is under light load conditions.
  • Programmable Frequency: The switching frequency is programmable, allowing for optimization of inductor size and efficiency across different applications.
  • Robust Protection: The NCP5392P includes over-voltage, under-voltage, over-current, and thermal protection to safeguard the system under abnormal conditions.

Applications

The versatility of the NCP5392P makes it suitable for a wide range of high-performance computing applications. It is particularly well-suited for:

  • Desktop and Notebook CPUs
  • Graphics Processing Units (GPUs)
  • Memory Power Supplies (DDR2, DDR3, DDR4)
  • High-Density Power Modules

Technical Specifications

With a compact PQFN-40 package, the NCP5392P offers a space-saving solution without compromising on features. The controller operates over a wide input voltage range and is compatible with industry-standard protocols for power management.

Conclusion

The NCP5392P from ON Semiconductor represents a cutting-edge solution for power regulation in high-performance computing devices. Its combination of multi-phase operation, high precision, and robust protection features make it an ideal choice for engineers looking to enhance system stability and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0841 $63.5887
16+ $7.4532 $119.2512
24+ $7.2211 $173.3064
34+ $6.9878 $237.5852
43+ $6.7544 $290.4392
58+ $6.0557 $351.2306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess