EN
  • EN
  • DE

NCP5392TMNR2G

Part No NCP5392TMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PHASE CONTROLLER 2/3/4 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR11, VR11.1, AMD CPU
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 4
Output Voltage 0.375 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 112838-NCP5392TMNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5392TMNR2G CAD Model

Description

ON Semiconductor NCP5392TMNR2G: A High-Efficiency Multiphase Buck Controller

The NCP5392TMNR2G is a cutting-edge multiphase buck controller designed by ON Semiconductor, tailored for precision voltage regulation in high-performance CPUs, GPUs, and DDR memory power systems. This advanced controller is engineered to deliver efficient, reliable power management, ensuring optimal performance in a variety of computing applications.

Key Features

  • Multi-Phase Operation: The NCP5392TMNR2G supports 2-, 3-, or 4-phase operation, allowing for flexible power solutions and improved thermal management by spreading the heat across multiple phases.
  • High Efficiency: With integrated gate drivers and a high-performance control methodology, the controller achieves high efficiency across a wide load range, reducing power loss and improving system reliability.
  • Differential Voltage Sensing: Accurate voltage regulation is ensured through differential remote voltage sensing, compensating for IR drops in the power delivery path.
  • Adaptive Voltage Positioning (AVP): The AVP feature minimizes processor power dissipation by optimizing the output voltage as a function of the load current.
  • I<sup>2C/PMBus Interface: The controller features a digital interface for real-time system monitoring and control, enhancing the flexibility and programmability of the power supply.

Applications

  • High-performance Computing Systems
  • Desktop and Server Motherboards
  • Graphics Processing Units (GPUs)
  • DDR Memory Power Supplies
  • Advanced Computing Motherboards

Product Specifications

The NCP5392TMNR2G operates over a wide input voltage range and is packaged in a compact 40-QFN size, making it suitable for space-constrained applications. Its robust design includes under-voltage lockout, thermal shutdown, and over-current protection, ensuring safe operation under various conditions.

With its blend of efficiency, precision, and flexibility, the NCP5392TMNR2G from ON Semiconductor stands out as a prime solution for next-generation power management challenges in the computing sector. Its advanced features and comprehensive protections make it an ideal choice for engineers looking to optimize their power designs for high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4300 $64.3500
100+ $1.1734 $117.3400
155+ $1.1368 $176.2040
210+ $1.1000 $231.0000
275+ $1.0634 $292.4350
365+ $0.9533 $347.9545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess