The NCP552SQ30T1G from ON Semiconductor is a high-performance, low-dropout (LDO) voltage regulator designed for precision voltage regulation in a wide range of electronic applications. This compact and efficient component is a perfect solution for space-constrained applications that require a stable and reliable power supply.
Key Features
- Fixed Output Voltage: This LDO regulator provides a fixed output voltage of 3.0V, ideal for powering 3V logic and microcontroller circuits.
- Low Dropout Voltage: With a low dropout voltage, this device maintains regulation even when the input voltage is very close to the output voltage, enhancing system efficiency.
- High Accuracy: The output voltage is accurate to within ±1%, ensuring precise voltage delivery for sensitive electronic components.
- Current Capability: It offers a maximum output current of 150mA, suitable for a variety of low-power applications.
- Thermal Protection: An integrated thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
- Small Package: The NCP552SQ30T1G comes in a compact SC-70 package, which is ideal for portable devices where space is at a premium.
Applications
The NCP552SQ30T1G LDO voltage regulator is versatile and can be used in a variety of applications, including:
- Mobile Phones
- Portable Media Players
- Handheld GPS Units
- Battery-Powered Devices
- Microcontroller Power Supply
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NCP552SQ30T1G is no exception. It is designed to meet the stringent requirements of the industry, ensuring high performance and reliability for critical applications. With its robust design and ON Semiconductor's proven manufacturing process, this LDO voltage regulator is a reliable choice for designers looking to optimize their power management solutions.