EN
  • EN
  • DE

NCP6924BFCHT1G

Part No NCP6924BFCHT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 6OUT BCK/LNR SYNC 30WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (4) 3MHz 30-WLCSP (2.46x2.06)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 30-UFBGA, WLCSP
Case / Package 30-WLCSP (2.46x2.06)
Family Name NCP692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928911-NCP6924BFCHT1G
Ultra Librarian 3D Model Ultra Librarian NCP6924BFCHT1G CAD Model

Description

Introducing the NCP6924BFCHT1G from ON Semiconductor

The NCP6924BFCHT1G is a cutting-edge power management integrated circuit (PMIC) designed by ON Semiconductor, a leader in the semiconductor industry. This advanced PMIC is specifically engineered to cater to the demanding needs of modern portable and battery-powered electronics, where efficient power management is crucial for optimal performance and extended battery life.

Key Features

  • Multiple Output Channels: The NCP6924BFCHT1G features dual step-down (buck) converters and dual low-dropout regulators (LDOs), providing a versatile power solution that can simultaneously support various voltage requirements within a single system.
  • High Efficiency: Designed for high efficiency, this PMIC ensures minimal power loss during operation, contributing to longer battery life and reduced heat generation.
  • Compact Footprint: The device comes in a compact 2.16 mm x 1.76 mm, 20-bump wafer level chip scale package (WLCSP), making it an ideal choice for space-constrained applications.
  • Adjustable Output Voltage: Output voltages are programmable via an I2C interface, providing designers with the flexibility to fine-tune the power supply according to specific application requirements.
  • Power Good Indicators: Integrated power good indicators allow for real-time monitoring of the output status, enhancing system reliability.

Applications

The NCP6924BFCHT1G is well-suited for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless headsets and wearables
  • GPS devices
  • Other battery-operated consumer electronics

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NCP6924BFCHT1G meets the highest standards of reliability and performance. With features like over-temperature and under-voltage lockout protection, this PMIC not only safeguards your electronic devices but also maintains stable operation across various conditions.

In summary, the NCP6924BFCHT1G from ON Semiconductor represents a sophisticated and reliable power management solution that is engineered to meet the requirements of today's portable and battery-powered devices. Its combination of efficiency, flexibility, and compact design makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2296 $64.6072
16+ $7.5733 $121.1728
24+ $7.3366 $176.0784
33+ $7.0998 $234.2934
43+ $6.8630 $295.1090
57+ $6.1527 $350.7039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess