The NCP802SN1T1G from ON Semiconductor is a high-performance supervisory circuit designed to monitor power supply and system health in microprocessor systems. This tiny yet robust component plays a critical role in ensuring that electronic systems operate within their intended voltage thresholds, thereby safeguarding sensitive microprocessors and related components from damage due to unexpected power fluctuations.
Offering a precise voltage monitoring solution, the NCP802SN1T1G is capable of detecting under-voltage conditions. When the voltage at the monitored power supply falls below the designated threshold, the device asserts a reset signal, which remains active until the voltage recovers to an acceptable level, plus a certain delay time. This reset signal ensures that the microprocessor and other critical system components are reset and held in a known state, preventing any erratic behavior or potential damage.
The NCP802SN1T1G comes in a compact, 5-pin SOT-23 package, making it an ideal choice for space-constrained applications. It boasts a low supply current, which is particularly beneficial for portable and battery-powered devices where power efficiency is of utmost importance. Additionally, the supervisory circuit is characterized by a wide operating voltage range, which allows it to be used in a variety of system configurations and applications.
Key features of the NCP802SN1T1G include:
- Precision monitoring of 3V, 3.3V, and 5V supply voltages.
- Low power consumption, enhancing battery life in portable devices.
- Compact SOT-23 package for space-saving design.
- Active-low reset output, which is guaranteed to be in the correct state for VCC down to 1.0V.
- Wide operating temperature range suitable for industrial applications.
Applications for the NCP802SN1T1G supervisory circuit span across various sectors, including consumer electronics, automotive systems, telecommunications, and industrial controls. Its reliability and precision make it a go-to component for engineers looking to enhance system integrity and protect against the risks associated with undervoltage conditions.