EN
  • EN
  • DE
  • IT

NCP81038

Part No NCP81038
Manufacturer ON Semiconductor
Description Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725633-NCP81038
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81038 CAD Model

Description

ON Semiconductor NCP81038 Power Management IC

The NCP81038 from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to deliver high efficiency and performance for a wide range of consumer electronics and computing applications. This advanced controller IC is particularly well-suited for use in next-generation motherboards, graphics cards, servers, and other systems that require stable and efficient power delivery.

Key Features

  • High-Efficiency Operation: The NCP81038 incorporates innovative technologies to ensure efficient power conversion, which translates to energy savings and reduced heat generation.
  • Dual-Channel Design: It features a dual-channel buck converter, allowing for precise voltage regulation and power distribution to multi-core processors and other high-performance components.
  • Programmable Switching Frequency: The device offers a programmable switching frequency up to 1.5 MHz per phase, enabling designers to optimize the solution for performance or component size.
  • Advanced Power State Support: It supports multiple power states, including low-power modes for enhanced energy efficiency during idle or standby periods.
  • Robust Protection Features: The NCP81038 is equipped with a suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protections to ensure reliable operation under various conditions.
  • I<sup>2C Interface: An integrated I<sup>2C interface allows for real-time system monitoring and control, providing system designers with flexibility and advanced capabilities in managing power resources.

Applications

The versatile nature of the NCP81038 makes it ideal for a diverse array of applications, including:

  • Desktop and laptop motherboards
  • High-performance graphics cards
  • Networking and telecommunications equipment
  • Server and enterprise solutions
  • Embedded systems and industrial applications

With its combination of efficiency, flexibility, and protection features, the ON Semiconductor NCP81038 is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6985 $58.1910
15+ $7.9580 $119.3700
23+ $7.7096 $177.3208
31+ $7.4601 $231.2631
41+ $7.2118 $295.6838
54+ $6.4657 $349.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess