EN
  • EN
  • DE

NCP81071AZR2G

Part No NCP81071AZR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP / Low-Side Gate Driver IC Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 1.2V, 1.8V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting
Rise / Fall Time (Typ) 8ns, 8ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number NCP81071
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCP81071AZR2G-OS,488-NCP81071AZR2GCT,488-NCP81071AZR2GDKR,NCP81071AZR2G-ND,488-NCP81071AZR2GTR,ONSONSNCP81071AZR2G
Standard Package 3,000
Win Source Part Number 1320003-NCP81071AZR2G
Ultra Librarian 3D Model Ultra Librarian NCP81071AZR2G CAD Model

Description

ON Semiconductor NCP81071AZR2G Dual Channel Gate Driver

The NCP81071AZR2G from ON Semiconductor is a high-performance dual channel gate driver designed to drive N-channel MOSFETs or IGBTs in a synchronous buck converter topology. This advanced gate driver is ideal for a variety of applications, including computing power supplies, server and telecom power systems, as well as general-purpose DC/DC converters.

Featuring a wide supply voltage range from 4.5V to 18V, the NCP81071AZR2G provides a robust and flexible solution for different power management scenarios. Its two independent driver channels can be configured for high-side and low-side operation, making it versatile for different circuit designs and topologies.

One of the key features of the NCP81071AZR2G is its high peak current capability, with source and sink currents of up to 4A. This ensures fast and efficient charging and discharging of the gate capacitance of power MOSFETs, leading to reduced switching losses and improved power efficiency. Additionally, the adaptive non-overlapping control prevents shoot-through by ensuring that the high-side and low-side MOSFETs do not conduct simultaneously.

The device also boasts robust protection features, including under-voltage lockout (UVLO) for both VCC and VBST, which ensures the gate driver operates only when the supply voltage is within the acceptable range. Moreover, the NCP81071AZR2G incorporates a thermal shutdown feature to protect the device under extreme thermal conditions.

With its small footprint, the NCP81071AZR2G is available in a compact, thermally efficient 10-DFN (3x3) package, making it suitable for space-constrained applications. Its excellent thermal performance also helps in maintaining system reliability and longevity.

Overall, the NCP81071AZR2G dual channel gate driver from ON Semiconductor is a high-quality, feature-rich solution for modern power management systems, providing designers with a dependable and efficient component for their high-speed switching applications.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the ON Semiconductor website or contact their support team.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
GATE DRIVER IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0875 $59.8125
130+ $0.8924 $116.0120
205+ $0.8646 $177.2430
280+ $0.8367 $234.2760
360+ $0.8087 $291.1320
480+ $0.7251 $348.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,130 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess