EN
  • EN
  • DE

HV9931LG-G

Part No HV9931LG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE DIM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 450V
Frequency 100kHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120474-HV9931LG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9931LG-G CAD Model

Description

Introducing the HV9931LG-G LED Driver from Microchip Technology

The HV9931LG-G is an advanced LED driver IC from the renowned manufacturer, Microchip Technology. This cutting-edge component is specifically designed to deliver high efficiency and accuracy in driving single or multiple LED strings. It is a perfect solution for a wide range of lighting applications, including architectural lighting, street lighting, automotive lighting, and backlighting for LCD displays.

One of the key features of the HV9931LG-G is its open-loop peak current controller which is designed to operate in a constant off-time mode. This unique feature ensures that the LED current does not change with the input voltage variations, thereby providing a stable and consistent light output. The device is capable of handling a wide input voltage range, making it versatile for various power supply configurations.

The HV9931LG-G also boasts an integrated high-voltage MOSFET that can handle up to 450V, making it suitable for high-voltage LED applications. This integration simplifies the design and reduces the external component count, leading to a more compact and reliable end-product. The driver IC also offers thermal shutdown protection, which safeguards the device and the LEDs from overheating, thus extending their operational lifespan.

With its high level of integration and efficiency, the HV9931LG-G enables designers to create cost-effective and energy-saving LED lighting systems. Its dimming capability is an additional feature that allows for further energy savings and provides end-users with adjustable lighting options to suit their needs.

Overall, the HV9931LG-G from Microchip Technology is a robust and intelligent solution for modern LED lighting systems. Its reliability, efficiency, and flexibility make it an ideal choice for manufacturers looking to develop high-performance and long-lasting LED applications.

For more information and to view detailed specifications, visit Microchip Technology's official website or contact their customer support for assistance in integrating the HV9931LG-G into your next project.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess