EN
  • EN
  • DE

NCP81075MNTXG

Part No NCP81075MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRV HI-SIDE/LO-SIDE 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features High-Side or Low-Side Gate Driver IC Non-Inverting 8-DFN (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (4x4)
Family Name NCP81075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81075MNTXG-ND, , 488-NCP81075MNTXGCT, 488-NCP81075MNTXGDKR, 488-NCP81075MNTXGTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928934-NCP81075MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81075MNTXG CAD Model

Description

The ON Semiconductor NCP81075MNTXG is a high-performance, dual MOSFET driver designed to accommodate a wide range of power applications. This driver is specifically engineered to provide efficient and reliable operation for synchronous buck power stages, making it an ideal choice for computing, telecommunication, and consumer electronics where power efficiency is crucial.

Key Features

  • High Drive Capability: The NCP81075MNTXG boasts a robust drive strength, capable of delivering peak currents of up to 4A for the high-side and low-side MOSFETs, ensuring rapid charging and discharging of gate capacitance for fast switching performance.
  • Adaptive Dead Time Control: This feature automatically adjusts the dead time between the high-side and low-side drivers to optimize efficiency and prevent cross-conduction, which can lead to reduced power loss and improved system reliability.
  • Tri-State PWM Input: The driver supports tri-state PWM input, allowing for a simple interface with the controller and providing a shutdown feature that reduces power consumption when not in active operation.
  • Wide Supply Voltage Range: Operating from a supply voltage ranging from 4.5V to 18V, the NCP81075MNTXG is versatile and can be used in various systems without the need for additional voltage regulation components.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers have UVLO protection to ensure the device operates only when the supply voltage is sufficient, thereby protecting the MOSFETs from insufficient gate voltage.

Applications

The NCP81075MNTXG is suitable for a variety of applications, including:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Graphics Cards
  • DC-DC Converters
  • Point of Load (POL) Modules
  • VRM (Voltage Regulator Modules)

Package and Availability

The device is offered in a compact QFN-10 package, which is optimized for space-constrained applications. It is also available in a lead-free version, adhering to the latest environmental standards and regulations. For pricing, sample requests, and additional technical details, customers can contact ON Semiconductor directly or visit their official website.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess