EN
  • EN
  • DE

NCP81215MNTXG

Part No NCP81215MNTXG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832423-NCP81215MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81215MNTXG CAD Model

Description

ON Semiconductor NCP81215MNTXG Power Management IC

The ON Semiconductor NCP81215MNTXG is a highly efficient, multi-phase buck controller designed to address the demanding power requirements of modern high-performance computing platforms. This advanced power management integrated circuit (PMIC) is engineered to provide precise voltage regulation, exceptional transient response, and robust power delivery for CPUs, GPUs, and other ASICs that require stable and efficient power supply.

Key Features

  • Multi-Phase Operation: The NCP81215MNTXG operates in a multi-phase configuration, which helps in spreading the thermal load across multiple phases, reducing hot spots and improving overall system reliability.
  • High-Efficiency: Designed with efficiency in mind, this PMIC features low RDS(on) drivers that minimize conduction losses, ensuring optimal power delivery and energy savings.
  • Precision Voltage Control: It offers precise voltage regulation with programmable voltage set points, which is critical for maintaining the stability and performance of sensitive computing hardware.
  • Digital Interface: The inclusion of a digital interface allows for seamless communication and control via an I2C/SMBus, enabling advanced monitoring and control capabilities.
  • Flexible Power Stages: The controller is compatible with a variety of power stages, providing design flexibility and making it suitable for a wide range of applications.
  • Robust Protection Features: It includes multiple protection features such as overvoltage, under-voltage, overcurrent, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The NCP81215MNTXG is ideal for use in high-performance computing environments where stable and efficient power delivery is paramount. It is particularly well-suited for:

  • Desktop and laptop computers
  • Workstations and servers
  • High-performance graphics cards
  • Enterprise networking and storage systems
  • Telecommunications equipment

With its advanced features and robust design, the ON Semiconductor NCP81215MNTXG is an excellent choice for designers looking to enhance the power management capabilities of their next-generation computing solutions. Its adaptability and performance characteristics ensure that it can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,092 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess