EN
  • EN
  • DE
  • IT

NCP81276MNTX

Part No NCP81276MNTX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832426-NCP81276MNTX
Ultra Librarian 3D Model Ultra Librarian NCP81276MNTX CAD Model

Description

The ON Semiconductor NCP81276MNTXG is a state-of-the-art power management integrated circuit (IC) designed to deliver efficient and reliable power distribution in a compact form factor. This advanced multi-phase buck controller is specifically tailored for computing and high-performance applications where precise voltage regulation is critical for system stability and performance.

Key Features

  • Multi-Phase Operation: The NCP81276MNTXG operates in a multi-phase configuration, which helps to spread the thermal load across multiple phases, resulting in cooler operation and enhanced system longevity.
  • High-Efficiency: With its integrated high-performance drivers and precision control, the device ensures efficient power conversion, which translates to energy savings and reduced heat generation.
  • Flexible Voltage Regulation: The IC provides flexible voltage regulation modes, including DCR current sensing, which allows for accurate load-line programming and adaptive voltage positioning.
  • Intelligent Power Stages: The power stages are optimized for seamless operation with minimal power loss, ensuring reliable performance under varying load conditions.

Applications

The NCP81276MNTXG is ideal for a wide range of applications that require robust power management solutions. These include:

  • Servers and Workstations
  • High-Performance Computing (HPC)
  • Gaming Consoles
  • Graphics Cards
  • Desktop and Laptop Computers

Technical Specifications

The NCP81276MNTXG boasts impressive technical specifications that make it a top choice for designers looking to optimize their power systems:

  • Package: The device comes in a compact 56-pin QFN package, ideal for space-constrained applications.
  • Operating Temperature: It operates over a wide temperature range, ensuring reliability across different environments.
  • Protection Features: The IC includes a variety of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, safeguarding the system against potential damage.

With its blend of efficiency, flexibility, and protection, the ON Semiconductor NCP81276MNTXG is a powerful solution for today's demanding power management requirements.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess