EN
  • EN
  • DE

NCV361SNT1G

Part No NCV361SNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG OVLO 20V 5TSOP / Power Supply Controller Overvoltage Protection Controller 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Applications Overvoltage Protection Controller
Voltage - Supply 1.2V ~ 20V
Current - Supply 20 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV361
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345314-NCV361SNT1G
Ultra Librarian 3D Model Ultra Librarian NCV361SNT1G CAD Model

Description

ON Semiconductor NCV361SNT1G Voltage Supervisor

The NCV361SNT1G is a precision voltage supervisor designed to monitor the supply voltage of digital systems and provide a reset signal to the host controller when necessary. Manufactured by ON Semiconductor, this device is an essential component for ensuring the reliable operation of microprocessor and microcontroller-based systems, especially in automotive applications where the device's robustness and quality are paramount.

This voltage supervisor operates over a wide voltage range and features a low supply current, making it suitable for battery-operated equipment. The NCV361SNT1G is designed to maintain system integrity by monitoring the power supply voltage and initiating a reset if the supply voltage drops below a preset threshold. This reset output ensures that the system microcontroller starts up in a known state, preventing software execution errors due to low voltage conditions.

Key features of the NCV361SNT1G include:

  • Low Voltage Operation: The device is capable of operating at low voltages, making it ideal for portable and low-power applications.
  • Adjustable Reset Threshold: Users can set the voltage threshold according to their specific requirements, ensuring flexibility across different applications.
  • Low Supply Current: Its low current consumption helps extend battery life in portable devices.
  • Fast Response Time: The device responds quickly to voltage drops, providing timely resets to the system.
  • Wide Operating Temperature Range: The NCV361SNT1G is designed to operate over a broad temperature range, making it suitable for harsh environments.
  • Automotive Grade: This voltage supervisor is qualified for automotive applications, adhering to rigorous industry standards for reliability and performance.

The NCV361SNT1G is available in a compact, surface-mount SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile enable it to be easily integrated into a variety of designs without significantly impacting the overall size of the system. The device's robust design and high-quality construction make it a reliable choice for critical applications that require constant monitoring of the supply voltage to prevent data corruption and ensure the proper operation of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.2685

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7099 $53.2425
175+ $0.5825 $101.9375
270+ $0.5643 $152.3610
370+ $0.5461 $202.0570
475+ $0.5279 $250.7525
635+ $0.4733 $300.5455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess