EN
  • EN
  • DE

NCV4290DS50R4G

Part No NCV4290DS50R4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 450MA D2PAK-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Last Time Buy
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.5V @ 300mA
Current - Output 450mA
Current - Quiescent (Iq) 200 µA
Current - Supply (Max) 35 mA
PSRR 60dB (100Hz)
Control Features Power Good
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Base Product Number NCV4290
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCV4290DS50R4G-OS,ONSONSNCV4290DS50R4G
Standard Package 800
Win Source Part Number 1317031-NCV4290DS50R4G
Ultra Librarian 3D Model Ultra Librarian NCV4290DS50R4G CAD Model

Description

ON Semiconductor NCV4290DS50R4G Voltage Regulator

The ON Semiconductor NCV4290DS50R4G is a high-performance, precision voltage regulator specifically designed for automotive applications. This device is engineered to meet the stringent requirements of the automotive industry, providing reliable and stable voltage regulation, which is crucial for the optimal performance of automotive electronics.

Key Features:

  • Output Voltage: The NCV4290DS50R4G delivers a fixed output voltage of 5.0V, which is suitable for a wide range of automotive electronic circuits.
  • Output Current: This voltage regulator can provide an output current of up to 400 mA, making it capable of powering various electronic components without the need for additional power sources.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the supply voltage is close to the output voltage, which is particularly beneficial during low battery conditions.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it against excessive heat, thereby ensuring long-term reliability and safety.
  • Short Circuit Protection: The NCV4290DS50R4G is equipped with short-circuit protection, which prevents damage to the regulator and the connected load in case of a fault condition.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, from -40°C to 150°C, making it suitable for harsh automotive environments.

Applications:

The robust design of the NCV4290DS50R4G makes it an ideal choice for various automotive applications, including but not limited to:

  • Instrument clusters
  • Body control modules
  • Infotainment systems
  • Telematics
  • Power management systems

Package and Quality:

The NCV4290DS50R4G comes in a compact SOIC-8 package, which allows for easy integration into automotive systems without occupying significant board space. Additionally, it complies with AEC-Q100 standards for automotive quality, ensuring performance and reliability that automotive manufacturers can trust.

With its combination of features, the NCV4290DS50R4G voltage regulator from ON Semiconductor is a robust solution for automotive electronic systems requiring a stable and reliable power supply.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0433 $51.0825
60+ $1.6766 $100.5960
93+ $1.6242 $151.0506
128+ $1.5718 $201.1904
165+ $1.5194 $250.7010
221+ $1.3622 $301.0462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,773 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess