EN
  • EN
  • DE

NCV4390DR2G

Part No NCV4390DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description AUTOMOTIVE ADVANCED SECONDARY SI / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Input 0V ~ 5V
Voltage - Supply 0V ~ 18V
Current - Supply 2.8 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCV4390
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345324-NCV4390DR2G
Ultra Librarian 3D Model Ultra Librarian NCV4390DR2G CAD Model

Description

ON Semiconductor NCV4390DR2G Voltage Regulator

The NCV4390DR2G is a precision micro-power voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to deliver a stable and accurate output voltage, ensuring reliable performance for a wide range of applications, including automotive systems, portable devices, and power management circuits.

With an output voltage of 5V, the NCV4390DR2G provides a fixed voltage regulation solution that is both efficient and consistent. It is capable of sourcing up to 100mA of output current, making it suitable for low-power applications where maintaining battery life is critical. The low dropout voltage feature of this regulator allows it to continue to provide a regulated output even when the supply voltage is close to the output voltage, which is particularly beneficial in battery-operated devices where the voltage may fluctuate over time.

The NCV4390DR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance; the device includes thermal shutdown and current limit features to protect against overcurrent and overheating conditions. Additionally, the regulator has a low quiescent current, which contributes to the overall energy efficiency of the system it is used in.

One of the key advantages of the NCV4390DR2G is its automotive qualification, which means it meets the stringent requirements for automotive applications. It is designed to withstand the harsh conditions typical of automotive environments, such as wide temperature ranges and voltage transients. This makes it an excellent choice for power supplies in vehicle infotainment systems, body control modules, and other automotive electronics.

In summary, the NCV4390DR2G from ON Semiconductor is a robust, high-performance voltage regulator that offers a reliable fixed voltage output with low dropout, thermal protection, and current limiting features. Its compact size, energy efficiency, and automotive qualification make it a versatile component suitable for a variety of applications where precise voltage control is essential.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess