EN
  • EN
  • DE

TLC7703QDR

Part No TLC7703QDR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Volt Supervisor Supply 5V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 125 °C
Max Power Dissipation 725 mW
Max Reset Threshold Voltage 2.7 V
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.56 V
Min Supply Voltage 2 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 9 µA
Overvoltage Threshold 2.7 V
Power Dissipation 725 mW
RoHS Compliant
Undervoltage Threshold 2.63 V
Watchdog Timer No
Win Source Part Number 1099645-TLC7703QDR
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC7703QDR CAD Model

Description

The Texas Instruments TLC7703QDR is a high-performance, low-power voltage supervisor designed to monitor supply voltage levels and system voltages in microprocessor, microcontroller, and other digital systems. With its precision voltage sensing capabilities, the TLC7703QDR ensures that your system operates reliably within its specified voltage range, making it an essential component for a wide range of electronic applications.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system requirements.
  • Reset Time Delay: The TLC7703QDR features a programmable time delay for the reset output, allowing designers to customize the reset timing to suit specific system needs.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, contributing to the overall energy efficiency of the system.
  • High Accuracy: With its high accuracy voltage detection, the TLC7703QDR ensures that voltage thresholds are monitored with precision, maintaining system integrity.
  • Temperature Range: The device is operational over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The TLC7703QDR is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Automotive systems

Product Specifications

Parameter Value Package/Case SOP-8 Number of Voltages Monitored 1 Output Type Active Low, Push-Pull Threshold Voltage Adjustable Operating Temperature -40°C to +85°C

Overall, the Texas Instruments TLC7703QDR Voltage Supervisor IC is a reliable and efficient solution for systems requiring precise voltage monitoring and robust protection against adverse voltage conditions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess