EN
  • EN
  • DE

NCV48920PA50R2G

Part No NCV48920PA50R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/BOOST 14TSSOP / PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1) 450kHz 14-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Last Time Buy
Topology Step-Down (Buck) (1) , Step-Up (Boost) (1) , Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 450kHz
Voltage/Current - Output 1 Fixed, Fixed, Fixed, 5V, 600mA
Voltage/Current - Output 2 Fixed, Fixed, Fixed, 5V, 300mA
Voltage/Current - Output 3 Fixed, Fixed, Fixed, -, -
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-TSSOP-EP
Base Product Number NCV48920
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345321-NCV48920PA50R2G
Ultra Librarian 3D Model Ultra Librarian NCV48920PA50R2G CAD Model

Description

The NCV48920PA50R2G is a cutting-edge integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is specifically engineered to cater to the demanding needs of automotive applications, providing a reliable and robust solution for various electronic systems within vehicles.

Key Features:

  • High Precision: The NCV48920PA50R2G offers exceptional accuracy and stability, which is critical for automotive systems that require precise control and monitoring.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps in reducing the overall energy consumption of the system, leading to improved battery life and reduced emissions.
  • Robust Design: The device is built to withstand the harsh conditions typically encountered in automotive environments, including wide temperature ranges and exposure to vibrations and shock.
  • Automotive Compliance: The NCV48920PA50R2G meets the stringent requirements set by automotive industry standards, ensuring reliability and performance under critical conditions.

Applications:

The versatility of the NCV48920PA50R2G allows it to be used in a wide array of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Powertrain Systems
  • Automotive Sensor Interfaces
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Product Specifications:

The NCV48920PA50R2G is packaged in a robust and compact form factor, making it suitable for space-constrained applications. It operates over a broad temperature range and is designed to meet the extended lifecycle requirements of the automotive industry.

Quality and Support:

ON Semiconductor is committed to providing high-quality products and support. The NCV48920PA50R2G is backed by ON Semiconductor's comprehensive technical support and reliability testing, ensuring that customers receive the best possible product performance and longevity.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess