EN
  • EN
  • DE

NCV553SQ50T1G

Part No NCV553SQ50T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 80MA SC82AB / LDO Regulator Pos 5V 0.18A Automotive 4-Pin(3+Tab) SC-82AB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100, NOCAP
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 5V
Voltage Dropout (Maximum) 0.8V @ 80mA
Output Current 80mA
Operating Supply Current 1μA ~ 6μA
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-82AB
Win Source Part Number 790645-NCV553SQ50T1G
Popularity Medium
Supply and Demand Status Balance
Family Name NCV553
Introduction Date November 19, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCV553SQ50T1G CAD Model

Description

ON Semiconductor NCV553SQ50T1G Voltage Regulator

The NCV553SQ50T1G from ON Semiconductor is a precision, high-performance low dropout voltage regulator designed to meet the stringent requirements of automotive and industrial applications. This component ensures a stable and reliable power supply, making it an ideal choice for sensitive electronic systems.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5.0V, which is common for powering microcontrollers and other digital ICs.
  • High Accuracy: The output voltage is maintained with high accuracy, which is critical for applications requiring a stable voltage supply.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the supply voltage is very close to the output voltage, enhancing its efficiency in battery-operated devices.
  • Current Capability: It can supply up to 150 mA of output current, suitable for a range of low-power applications.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature limits.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the load from damage due to excessive current draw.
  • Automotive Qualified: The NCV553SQ50T1G is AEC-Q100 qualified, meaning it has been tested and approved for automotive applications, where reliability under harsh conditions is paramount.
  • Package: It is available in a compact, surface-mount SOT-23 package, which is suitable for space-constrained applications.

Applications

The NCV553SQ50T1G is versatile and can be used in various applications, including:

  • Automotive electronics such as infotainment systems, sensors, and ECUs (Engine Control Units)
  • Industrial control systems
  • Portable and battery-powered devices
  • Microcontroller power supplies

With its robust design and comprehensive protection features, the NCV553SQ50T1G from ON Semiconductor is a reliable choice for designers looking to ensure the longevity and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess