EN
  • EN
  • DE

NCV663SQ33T1G

Part No NCV663SQ33T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 100MA SC82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package SC-82AB
Family Name NCV663
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV663SQ33T1GTR, NCV663SQ33T1GOSCT-ND, NCV663SQ33T1GOSTR-ND, NCV663SQ33T1GOSCT, =NCV663SQ33T1GOSCT-ND, NCV663SQ33T1GOSTR, 488-NCV663SQ33T1GDKR, 488-NCV663SQ33T1GCT, NCV663SQ33T1G-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887141-NCV663SQ33T1G
Ultra Librarian 3D Model Ultra Librarian NCV663SQ33T1G CAD Model

Description

ON Semiconductor NCV663SQ33T1G Voltage Regulator

The NCV663SQ33T1G from ON Semiconductor is a robust and efficient low dropout voltage regulator designed for automotive applications. This high-quality component is specifically engineered to maintain a stable 3.3V output voltage, making it an ideal solution for powering sensitive electronic circuits in vehicles. With its compact SOT-223 package, the NCV663SQ33T1G offers a space-saving footprint, which is crucial for modern automotive designs where space is at a premium.

Key Features

  • Output Voltage: Fixed 3.3V with excellent regulation, ensuring consistent performance for connected devices.
  • Output Current: Capable of delivering up to 150mA, suitable for a range of low-power applications.
  • Low Dropout Voltage: Minimal voltage drop across the regulator, allowing for efficient operation even when the supply voltage is close to the output voltage.
  • Thermal Shutdown and Current Limit: Enhanced protection features that prevent damage from overheating and overcurrent conditions.
  • Automotive Grade: Meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.
  • Wide Operating Temperature Range: Functions effectively across a broad temperature range, from -40°C to 150°C, accommodating the extreme environments encountered in automotive settings.

Applications

The NCV663SQ33T1G is versatile and can be used in various automotive systems, including:

  • Infotainment and Audio Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

With its robust design and precise voltage regulation, the NCV663SQ33T1G is also well-suited for other industrial and portable applications where a reliable power source is critical.

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the NCV663SQ33T1G is no exception. It is manufactured to meet the high standards of the automotive industry, ensuring long-term reliability. The device is AEC-Q100 qualified, which is a key certification for automotive-grade electronic components, indicating that it has passed stringent stress tests for temperature, humidity, and operational life.

Overall, the NCV663SQ33T1G is a dependable choice for designers looking to incorporate a stable and durable voltage regulator in their automotive systems or other applications where superior performance is required.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3811 $51.4485
320+ $0.3127 $100.0640
500+ $0.3029 $151.4500
685+ $0.2932 $200.8420
885+ $0.2834 $250.8090
1,185+ $0.2541 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,455 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess