EN
  • EN
  • DE

NCV7512FTR2G

Part No NCV7512FTR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC PREDRIVER QUAD LOSIDE 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.75 V to 5.25 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Rise and Fall Time 1.4μs, 1.4μs (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1082668-NCV7512FTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV7512FTR2G CAD Model

Description

ON Semiconductor NCV7512FTR2G Overview

The NCV7512FTR2G from ON Semiconductor is a versatile, high-performance hex half-bridge driver designed to handle a wide range of automotive and industrial applications. This advanced driver IC integrates six independent half-bridge drivers into a compact package, making it an ideal solution for controlling a variety of loads such as DC motors, stepper motors, and other inductive loads with varying power requirements.

Key Features

  • High-Voltage Operation: The NCV7512FTR2G is capable of operating at voltages up to 40V, providing the flexibility needed for various automotive and industrial voltage requirements.
  • High Output Current: Each of the six half-bridge drivers can deliver up to 1A of output current, allowing the IC to drive robust loads with ease.
  • Integrated Protection Features: This driver IC includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure reliable operation and safeguard the device and connected components from potential damage.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy control and diagnostics, offering a simple way to interface with microcontrollers and other control units.
  • Multiple Operation Modes: The NCV7512FTR2G supports both parallel and serial input modes, providing designers with the flexibility to choose the most suitable configuration for their application.

Applications

The NCV7512FTR2G is particularly well-suited for the automotive sector, where it can be used in applications such as power window control, seat adjustment, mirror positioning, and HVAC systems. It is also applicable in industrial settings for robotic actuator control, precision positioning systems, and various automation tasks requiring precise motor control.

Package and Quality

Enclosed in a QFN-32 package, the NCV7512FTR2G offers a compact footprint that is beneficial for space-constrained designs. The product is AEC-Q100 qualified, reflecting its compliance with stringent automotive reliability standards, ensuring performance in harsh environments and under varying conditions.

Overall, the NCV7512FTR2G from ON Semiconductor is a robust and reliable choice for designers looking to integrate a high-performance half-bridge driver into their automotive or industrial applications.

You May Also Be Interested in

Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess