EN
  • EN
  • DE

NCV7701DWR2

Part No NCV7701DWR2
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 2.0 Amp H-Bridge Driver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications Automotive
Output Current 1A
Operating Supply Voltage 7 V ~ 26 V
Voltage - Load 7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1230706-NCV7701DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NCV7701
Introduction Date December 13, 2002
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCV7701DWR2 CAD Model

Description

ON Semiconductor NCV7701DWR2 Product Overview

The ON Semiconductor NCV7701DWR2 is a robust automotive-grade integrated circuit designed for precision control in modern vehicle powertrain systems. This device is part of ON Semiconductor's extensive portfolio of high-performance components dedicated to the automotive industry, offering reliability and efficiency in various applications.

Key Features

  • High Integration: The NCV7701DWR2 integrates multiple functions into a single chip, which helps to reduce the overall component count and system complexity. This integration is critical for automotive designers looking to streamline their powertrain control systems.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates the fluctuations common in automotive power supplies, this device ensures consistent performance even under varying voltage conditions.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, which is essential for maintaining the longevity and reliability of automotive electronics.
  • Diagnostic Features: The NCV7701DWR2 includes diagnostic capabilities that enable the detection of system faults, contributing to the safety and maintainability of the vehicle.

Applications

The NCV7701DWR2 is suitable for a wide array of automotive applications, particularly those requiring precise control and diagnostics. It is commonly used in:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Electric Power Steering Systems
  • Other Powertrain-related Control Systems

Quality and Reliability

As an automotive-grade product, the NCV7701DWR2 meets stringent quality standards, including AEC-Q100 qualification. This ensures that the device is capable of withstanding the harsh conditions typical of automotive environments, such as extreme temperatures, vibrations, and electrical transients.

Package and Availability

The device comes in a compact SOIC-16 wide body package, providing a space-efficient solution for tight spaces within automotive electronic assemblies. Its design facilitates easy integration into existing and new automotive designs. Check with ON Semiconductor for availability and bulk order options.

You May Also Be Interested in

Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess