EN
  • EN
  • DE

NCV7726DQBR2G

Part No NCV7726DQBR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description AUTOMOTIVE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package 24-SSOP-EP
Family Name NCV7726
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV7726DQBR2GOSDKR, NCV7726DQBR2GOSCT, NCV7726DQBR2G-ND, NCV7726DQBR2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887156-NCV7726DQBR2G
Ultra Librarian 3D Model Ultra Librarian NCV7726DQBR2G CAD Model

Description

The NCV7726DQBR2G is a state-of-the-art integrated circuit from ON Semiconductor, designed for advanced automotive applications. This product is specifically engineered to meet the rigorous demands of the automotive industry, offering high reliability and performance in a compact package. The NCV7726DQBR2G is part of ON Semiconductor's portfolio of automotive-grade products that are AEC-Q100 qualified, ensuring they meet the highest quality and reliability standards required for automotive applications.

Key Features

  • Robust Design: With built-in protection features such as overcurrent, overvoltage, and overtemperature protection, the NCV7726DQBR2G ensures reliable operation under harsh automotive conditions.
  • High Integration: The device integrates multiple functions, reducing the need for additional components and simplifying the design and manufacturing process for automotive systems.
  • Flexibility: It offers a flexible interface that is compatible with a wide range of microcontrollers, making it an ideal choice for various automotive applications.
  • Energy Efficiency: The NCV7726DQBR2G is designed for low power consumption, contributing to the overall energy efficiency of the automotive system in which it is used.

Applications

The NCV7726DQBR2G is suitable for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Lighting Control Systems
  • Power Distribution Systems
  • Motor Control Units

Technical Specifications

The device comes in a compact QFN package and operates over a wide temperature range, making it ideal for automotive environments. It also features a range of diagnostic capabilities that enable system monitoring for enhanced safety and reliability.

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The NCV7726DQBR2G is backed by ON Semiconductor's comprehensive technical support and the assurance that comes from using components from a leading supplier in the automotive industry.

Conclusion

The NCV7726DQBR2G from ON Semiconductor represents a blend of performance, integration, and reliability. It is an excellent choice for designers looking to enhance the functionality and robustness of their automotive systems while minimizing design complexity and ensuring compliance with automotive standards.

You May Also Be Interested in

NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,559 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess