EN
  • EN
  • DE
  • IT

NCV78763DQ6AR2G

Part No NCV78763DQ6AR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 1.6A 36SSOP  /  LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 36-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Package Tape & Reel
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 40V
Current - Output / Channel 1.6A
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 36-SSOP-EP
Base Product Number NCV78763
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,488-NCV78763DQ6AR2GCT,488-NCV78763DQ6AR2GDKR,488-NCV78763DQ6AR2GTR,NCV78763DQ6AR2G-ND
Standard Package 1,500
Win Source Part Number 1081875-NCV78763DQ6AR2G
Ultra Librarian 3D Model Ultra Librarian NCV78763DQ6AR2G CAD Model

Description

The NCV78763DQ6AR2G is a sophisticated Power Ballast and Dual LED Driver integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This advanced product is specifically designed to cater to the automotive industry's needs, particularly for automotive front lighting applications. It is an ideal solution for driving high brightness LEDs with precision and efficiency.

Key Features

  • Flexible LED Driving: Capable of driving two strings of high power LEDs with a wide range of current configurations, ensuring compatibility with a variety of LED arrangements.
  • Integrated DC-DC Controller: Features a built-in DC-DC boost controller that provides a constant current supply to the LEDs, enhancing performance and reliability.
  • Thermal Management: Equipped with thermal shutdown protection, safeguarding the device and connected components from potential overheating.
  • Diagnostic Functions: Comes with comprehensive diagnostic capabilities including open LED detection and under-voltage lockout, ensuring safe and reliable operation.
  • EMC Performance: Designed with electromagnetic compatibility in mind, minimizing interference with other electronic systems in the vehicle.
  • Compact Design: The small footprint of the device allows for integration into space-constrained applications, making it a versatile choice for various automotive lighting designs.

Applications

The NCV78763DQ6AR2G is primarily used in automotive front lighting systems, including:

  • Adaptive Front-lighting Systems (AFS)
  • Daytime Running Lights (DRL)
  • High Beam and Low Beam Headlights
  • Fog Lights

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCV78763DQ6AR2G is built to meet stringent automotive industry standards, ensuring long-term reliability and performance under harsh driving conditions. This product is AEC-Q100 qualified, which is a critical quality benchmark in automotive electronics.

Overall, the NCV78763DQ6AR2G from ON Semiconductor is a robust, efficient, and versatile solution for modern automotive lighting systems, promising to enhance safety and visibility on the road.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.7527
NXP / Nexperia
Lowest to $5.8832
Zetex Semiconductors
Boost mode DC-DC converter for LED driving with 1A output and current control
Lowest to $26.6831
NXP / Nexperia
Lowest to $0.7321
Toshiba Semiconductor and Storage
Lowest to $0.7917
Texas Instruments
Need more? Email Us
ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992
Diodes Incorporated
Lowest to $3.8627
NXP / Nexperia
Lowest to $7.3050

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2872 $61.7232
14+ $8.4409 $118.1726
21+ $8.1770 $171.7170
29+ $7.9132 $229.4828
37+ $7.6495 $283.0315
49+ $6.8582 $336.0518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess