EN
  • EN
  • DE

NCV8184PDR2G

Part No NCV8184PDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 70MA 8SOIC / Micropower 70 mA Low Dropout Tracking Regulator/Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 42V
Voltage - Output (Min/Fixed) Tracking
Maximum Dropout Voltage 0.6V at 60mA
Current - Output 70mA
Current - Quiescent (Iq) 20μA
Current - Supply (Maximum) 7mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Part Number Series NCV8184
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805164-NCV8184PDR2G
Ultra Librarian 3D Model Ultra Librarian NCV8184PDR2G CAD Model

Description

The NCV8184PDR2G is a high-performance, low-dropout voltage regulator designed and manufactured by ON Semiconductor. This component is engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications where voltage regulation is critical for performance and reliability.

Key Features

  • Output Voltage: The NCV8184PDR2G provides a fixed output voltage, ensuring a stable power supply for your circuit.
  • Low Dropout: Its low dropout feature allows it to maintain regulation with a minimal difference between the input and output voltages, which is essential for battery-operated devices.
  • High Accuracy: This voltage regulator offers high accuracy in voltage regulation, which is crucial for the proper functioning of sensitive electronic components.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Current Limiting: It also incorporates current limiting features to protect against overcurrent conditions, which can be critical in preventing damage to the device and the application it powers.

Applications

The NCV8184PDR2G is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Portable devices
  • Microprocessor power supply
  • Power management solutions

Product Specifications

Parameter Value Output Voltage Fixed Dropout Voltage Low Package PDR2G (SOP-8) Operating Temperature -40°C to 125°C

With its robust design and reliable performance, the NCV8184PDR2G from ON Semiconductor is a top choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0386 $50.9650
60+ $1.6727 $100.3620
93+ $1.6205 $150.7065
128+ $1.5682 $200.7296
165+ $1.5159 $250.1235
221+ $1.3591 $300.3611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess