EN
  • EN
  • DE

NCV8501PDW50R2

Part No NCV8501PDW50R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 16SOIC / LDO Regulator Pos 5V 0.15A Automotive 16-Pin SOIC W EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 125μA ~ 19mA
Control Features Enable, Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 16-SOIC
Win Source Part Number 790650-NCV8501PDW50R2
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8501
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCV8501PDW50R2 CAD Model

Description

Introducing the NCV8501PDW50R2 Voltage Regulator by ON Semiconductor

The NCV8501PDW50R2 is a robust, high-performance voltage regulator designed by ON Semiconductor, a trusted leader in energy-efficient innovations. This precision device is engineered to meet the rigorous demands of automotive and industrial applications, providing a stable and reliable power supply in a wide range of challenging environments.

Key Features

  • Output Voltage Precision: The NCV8501PDW50R2 offers a precise 5.0V output, with an impressive accuracy of ±2%, ensuring consistent performance for sensitive electronic components.
  • High Current Capability: Capable of delivering up to 150 mA of output current, this regulator can power a variety of circuits without compromising on stability or efficiency.
  • Low Dropout Voltage: Its low dropout performance enhances efficiency, making it ideal for applications with tight voltage margins.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device against overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: With its inherent overcurrent protection, the NCV8501PDW50R2 prevents damage to the regulator and the downstream circuitry in the event of a fault condition.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to 150°C, suitable for harsh environmental conditions.

Applications

The NCV8501PDW50R2 is an excellent choice for a variety of applications, including:

  • Automotive systems such as infotainment, instrument clusters, and body control modules
  • Industrial control systems requiring stable voltage supplies
  • Portable and battery-powered devices where power efficiency is critical

Package and Quality

ON Semiconductor's NCV8501PDW50R2 comes in a robust, surface-mountable DPAK package, designed for optimal thermal performance and space-saving on the PCB. It is AEC-Q100 qualified, reflecting its suitability for automotive-grade applications, and is manufactured to the highest quality standards, ensuring reliability and performance consistency.

Whether for automotive, industrial, or portable applications, the NCV8501PDW50R2 voltage regulator from ON Semiconductor is a versatile solution that combines precision, power, and protection to meet your circuitry needs.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6574 $58.0090
85+ $1.3594 $115.5490
135+ $1.3167 $177.7545
185+ $1.2751 $235.8935
235+ $1.2324 $289.6140
315+ $1.1053 $348.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess