EN
  • EN
  • DE

NCV8505D2TADJR4G

Part No NCV8505D2TADJR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 400MA D2PAK-7 / Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA D2PAK-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 1.3V
Voltage - Output (Max) 44.4V
Voltage Dropout (Max) 0.6V @ 400mA
Current - Output 400mA
Current - Quiescent (Iq) 350 µA
Current - Supply (Max) 45 mA
Control Features Enable, Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package D2PAK-7
Base Product Number NCV8505
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8505D2TADJR4G-ND,NCV8505D2TADJR4GOSTR,2156-NCV8505D2TADJR4G-ONTR-ND,NCV8505D2TADJR4GOSCT,=NCV8505D2TADJR4GOSCT-ND,2156-NCV8505D2TADJR4G,ONSONSNCV8505D2TADJR4G
Standard Package 750
Win Source Part Number 1320104-NCV8505D2TADJR4G
Ultra Librarian 3D Model Ultra Librarian NCV8505D2TADJR4G CAD Model

Description

ON Semiconductor NCV8505D2TADJR4G Voltage Regulator

The NCV8505D2TADJR4G is a high-performance, automotive-grade voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device is engineered to meet the rigorous demands of the automotive industry, providing a stable and reliable power supply for electronic components in vehicles.

With its low dropout voltage and high output current capability, the NCV8505D2TADJR4G is an ideal choice for a wide range of applications, including powertrain systems, body control modules, and infotainment systems. The device features a fixed output voltage of 5V, which is regulated with high accuracy, ensuring that sensitive automotive electronics operate within their required voltage ranges.

One of the key attributes of this voltage regulator is its robust thermal performance. The NCV8505D2TADJR4G is capable of delivering up to 150 mA of continuous output current, while maintaining a low thermal footprint. This is made possible by its advanced thermal design, which includes an integrated over-temperature protection that safeguards the device and the system it powers from excessive heat.

Safety is a paramount concern in automotive applications, and the NCV8505D2TADJR4G addresses this by incorporating several protective features. These include short-circuit protection, output current limiting, and a reset function that triggers upon detection of an undervoltage condition. The device's self-protection capabilities ensure long-term reliability and stability in the challenging automotive environment.

Packaged in a small outline, surface-mount DPAK (TO-252), the NCV8505D2TADJR4G is designed for space-constrained applications. Its compact footprint allows for streamlined integration into modern automotive designs. Moreover, the device is qualified to AEC-Q100 standards, which underscores its suitability for automotive applications where quality and performance cannot be compromised.

In summary, the ON Semiconductor NCV8505D2TADJR4G voltage regulator is a top-tier solution for automotive electronics that require a stable and efficient power source. Its combination of precision regulation, thermal efficiency, and protective features make it a reliable and essential component in the automotive industry.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess