EN
  • EN
  • DE

NCV8843PWR2G

Part No NCV8843PWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A, 340 kHz, Buck Regulator with Synchronization Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 1.27V
Output Voltage MAX 38V
Output Current 1.5A
Frequency - Switching 340kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 16-SOIC
Win Source Part Number 1230810-NCV8843PWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8843
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCV8843PWR2G CAD Model

Description

ON Semiconductor NCV8843PWR2G Overview

The NCV8843PWR2G is a high-performance, integrated circuit designed by ON Semiconductor for advanced automotive applications. This component is specifically engineered to provide a reliable solution for power management challenges in modern vehicles. Its robust design and state-of-the-art features make it an ideal choice for a wide range of automotive systems that require efficient power regulation and control.

Key Features

  • Wide Operating Voltage Range: The NCV8843PWR2G operates over a broad voltage range, making it versatile for various automotive electrical systems.
  • High Efficiency: With its advanced design, the component ensures high efficiency in power conversion, which is crucial for reducing energy loss and improving overall vehicle performance.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, enhancing its reliability and longevity in demanding automotive environments.
  • Durable Construction: Constructed to meet the rigorous standards of the automotive industry, the NCV8843PWR2G is designed to withstand harsh conditions, including temperature fluctuations and vibrations.
  • Low Quiescent Current: The low quiescent current feature minimizes power consumption when the device is in standby mode, contributing to better energy management in the vehicle.

Applications

The versatility of the NCV8843PWR2G allows it to be utilized in a multitude of automotive applications, including but not limited to:

  • Power supply modules
  • LED lighting systems
  • Infotainment and audio systems
  • Advanced driver-assistance systems (ADAS)
  • Engine and transmission control units

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NCV8843PWR2G meets the highest standards for performance and reliability. The device is AEC-Q100 qualified, which is a critical requirement for automotive-grade components, indicating that it has passed stringent tests for stress resistance and operational stability.

In conclusion, the NCV8843PWR2G from ON Semiconductor is a top-tier power management solution that offers efficiency, durability, and reliability for sophisticated automotive systems. Its advanced features and robust construction make it an essential component for manufacturers looking to enhance the performance and safety of their vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess