EN
  • EN
  • DE

SVT15120UB

Part No SVT15120UB
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description EXTREME LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262677-SVT15120UB
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT15120UB CAD Model

Description

The SVT15120UB is a Schottky Barrier Rectifier from Panjit, engineered for high-efficiency rectification in various power electronics applications. Its design focuses on minimizing power loss, providing fast switching speeds, and ensuring robust surge handling, making it suitable for use in switch-mode power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-frequency inverters
  • Freewheeling diodes
  • Polarity protection circuits

Features:

  • Low forward voltage drop (VF), minimizing power dissipation
  • High surge current capability, providing increased robustness
  • Fast switching speed, enabling efficient operation at high frequencies
  • Surface Mount Device (SMD) package, suitable for automated assembly
  • RoHS compliant, adhering to environmental standards

Benefits:

  • Improved power efficiency in electronic circuits
  • Enhanced system reliability due to surge protection
  • Reduced heat generation, leading to cooler operation
  • Compact design, allowing for smaller and lighter products
  • Compliance with environmental regulations, promoting sustainability

Additional Details:

The SVT15120UB typically features a repetitive peak reverse voltage (VRRM) of 120V and a forward current (IF) of 15A. The forward voltage drop (VF) is designed to be low to enhance efficiency. It comes in a surface-mount package that is optimized for automated assembly processes. Its operating junction temperature typically ranges from -55°C to +150°C. This Schottky rectifier is designed to provide efficient rectification and robust protection in a variety of electronic circuits. The low forward voltage drop contributes to higher overall efficiency, reducing power consumption and heat generation. The fast switching speed makes it ideal for high-frequency applications where minimizing switching losses is crucial. The robust surge current capability ensures that it can withstand transient voltage spikes, preventing damage to the circuit. The SVT15120UB's design makes it a suitable choice for modern power electronics applications, including portable devices, power adapters, and industrial power supplies. Proper thermal management is essential to maintain reliable operation, especially at higher currents. Designers should consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability in their designs.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5114 $58.6482
32+ $3.7018 $118.4576
49+ $3.5863 $175.7287
67+ $3.4708 $232.5436
87+ $3.3541 $291.8067
116+ $3.0076 $348.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess