EN
  • EN
  • DE

NCV8851BDBR2G

Part No NCV8851BDBR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BCK/LINEAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 170kHz to 500kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 6V, 30mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4.5 V to 40 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1082793-NCV8851BDBR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8851BDBR2G CAD Model

Description

ON Semiconductor NCV8851BDBR2G Product Overview

The NCV8851BDBR2G is a versatile and efficient automotive-grade integrated circuit designed and manufactured by ON Semiconductor. It is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and performance in a variety of power management scenarios.

Key Features

  • High-Efficiency Step-Down Converter: The NCV8851BDBR2G features a high-efficiency buck converter, capable of step-down voltage regulation with excellent power conversion rates, making it ideal for applications requiring a lower operating voltage from a higher voltage source.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems, thus providing stable operation across different conditions.
  • Adjustable Output Voltage: The output voltage of the device can be adjusted, offering flexibility for various design requirements and ensuring compatibility with a wide range of automotive subsystems.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, which is critical in the high-temperature environments often encountered in automotive applications.
  • Current Limit Protection: The NCV8851BDBR2G is equipped with current limit protection to prevent damage from overcurrent conditions, enhancing the safety and longevity of the device.

Applications

The ON Semiconductor NCV8851BDBR2G is suitable for a variety of applications within the automotive sector, including but not limited to:

  • Power supply modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics
  • Automotive lighting systems

Quality and Reliability

As an automotive-grade product, the NCV8851BDBR2G meets stringent quality standards, including AEC-Q100 qualification. It is designed to withstand harsh automotive environments and provide consistent performance over an extended temperature range. This makes it a reliable choice for designers and engineers looking for a power management solution that can handle the challenges of the automotive industry.

With its combination of efficiency, flexibility, and reliability, the NCV8851BDBR2G from ON Semiconductor is an excellent choice for modern automotive applications requiring robust and efficient voltage regulation.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0400 $57.7600
47+ $2.4936 $117.1992
72+ $2.4163 $173.9736
99+ $2.3377 $231.4323
128+ $2.2603 $289.3184
171+ $2.0270 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess