EN
  • EN
  • DE

NDD04N50ZT4G

Part No NDD04N50ZT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 308pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 61W (Tc)
Maximum Rds On at Id,Vgs 2.7 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1082827-NDD04N50ZT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDD04N50ZT4G CAD Model

Description

ON Semiconductor NDD04N50ZT4G Product Overview

The NDD04N50ZT4G from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion in a wide range of applications. This device is part of ON Semiconductor's esteemed portfolio of power solutions, engineered to provide reliable and robust performance in a compact form factor.

Key Features

  • High Current Capacity: The NDD04N50ZT4G is capable of handling a continuous drain current (ID) of up to 4.8A, making it suitable for high-power applications.
  • Low On-Resistance: With a low RDS(on) of 1.15 Ohm at VGS = 10 V, this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High Voltage Threshold: The device can withstand drain-source voltages (VDS) up to 500V, providing a wide safety margin for electrical surges and spikes.
  • Fast Switching Speed: It features a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency power switching applications.
  • Enhanced Thermal Performance: The NDD04N50ZT4G comes in a TO-252 (DPAK) package, known for its excellent thermal characteristics and ability to dissipate heat effectively.

Applications

The ON Semiconductor NDD04N50ZT4G is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • DC-DC Converters
  • Lighting Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NDD04N50ZT4G is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. Whether for industrial, commercial, or consumer applications, this Power MOSFET is designed to deliver top-notch results consistently.

Environmental Compliance

The NDD04N50ZT4G MOSFET is compliant with RoHS (Restriction of Hazardous Substances) regulations, meaning it is free from harmful substances like lead, cadmium, and mercury. This commitment to environmental responsibility not only ensures the safety of users but also helps in reducing the ecological footprint of electronic components.

Overall, the NDD04N50ZT4G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8825 $52.9500
140+ $0.7241 $101.3740
215+ $0.7015 $150.8225
295+ $0.6789 $200.2755
385+ $0.6562 $252.6370
510+ $0.5883 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess