EN
  • EN
  • DE

NDTL03N150CG

Part No NDTL03N150CG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 2.5A TO3P / N-Channel 1500 V 2.5A (Ta) 2.5W (Ta), 140W (Tc) Through Hole TO-3P(L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1500 V
Current - Continuous Drain (Id) @ 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 10.5Ohm @ 1.25A, 10V
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 650 pF @ 30 V
Power Dissipation (Max) 2.5W (Ta), 140W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-3P(L)
Package / Case TO-3PL
Base Product Number NDTL03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSNDTL03N150CG,2156-NDTL03N150CG,NDTL03N150CGOS
Standard Package 30
Win Source Part Number 1081962-NDTL03N150CG
Ultra Librarian 3D Model Ultra Librarian NDTL03N150CG CAD Model

Description

ON Semiconductor NDTL03N150CG - MOSFET

The NDTL03N150CG from ON Semiconductor is a high-performance, high-efficiency N-channel power MOSFET designed to meet the rigorous demands of today's electronic devices. This MOSFET is a part of ON Semiconductor's advanced power technology, which is engineered to provide exceptional on-state resistance and faster switching speeds, thereby enhancing power efficiency and reliability.

With its low gate charge and low on-state resistance, the NDTL03N150CG is optimized for use in a variety of applications, including power management, DC-DC conversion, and motor control in both consumer and industrial markets. This MOSFET is particularly well-suited for high-density power systems where space is at a premium and power efficiency is crucial.

Key Features:

  • Low On-Resistance: Features a very low RDS(on) which minimizes conduction losses and improves overall system efficiency.
  • High Current Capacity: Capable of supporting high continuous drain currents, making it suitable for high-power applications.
  • High Voltage Threshold: With a drain-to-source voltage (VDSS) of 1500V, this MOSFET can handle high voltage applications with ease.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and improving performance in switching applications.
  • Robust Thermal Performance: Excellent thermal characteristics ensure reliability under high-temperature operating conditions.
  • TO-220 Package: Housed in a TO-220 package, the NDTL03N150CG offers a compact footprint while allowing for effective heat dissipation.

The NDTL03N150CG is RoHS compliant and designed with the environment in mind, adhering to ON Semiconductor's commitment to environmentally friendly manufacturing processes. Whether for power supplies, lighting solutions, or industrial automation, the NDTL03N150CG provides designers with a flexible and durable solution to meet stringent power requirements.

Overall, the NDTL03N150CG represents ON Semiconductor's dedication to innovation and excellence in power MOSFET technology, providing a reliable and efficient component for advanced electronic systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess