EN
  • EN
  • DE
  • IT

NE592D8R2G

Part No NE592D8R2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 2STAGE DIFF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications General Purpose
Output Type Differential
Number of Circuits 1
Operating Supply Current 18mA
Channel Output Current 10mA
Supply Voltage - Operating ±3 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1082906-NE592D8R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE592D8R2G CAD Model

Description

ON Semiconductor NE592D8R2G Video Amplifier

The NE592D8R2G is a high-performance video amplifier designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to provide a reliable and effective solution for video signal amplification applications. The NE592D8R2G is housed in a compact SOIC-8 package, making it suitable for space-constrained environments.

Key Features

  • High Bandwidth: The amplifier offers a wide bandwidth, which is ideal for processing high-frequency video signals without compromising signal integrity.
  • Low Noise: Its low noise characteristics ensure a clear and crisp video output, minimizing disturbances that can affect image quality.
  • Differential Gain and Phase Error: The NE592D8R2G boasts minimal differential gain and phase error, which is crucial for maintaining color fidelity and accuracy in video applications.
  • Power Supply Flexibility: It can operate over a wide range of power supply voltages, providing versatility in various system designs.

Applications

The NE592D8R2G is suitable for a variety of applications that require video signal amplification, including:

  • Television sets
  • Closed-circuit television (CCTV) systems
  • Video recorders
  • Video conferencing equipment
  • Security cameras
  • Other video processing equipment

Product Specifications

Parameter Value Package Type SOIC-8 Operating Temperature -40°C to +85°C Supply Voltage (V<sub>cc) 4.5V to 12V Bandwidth 120 MHz (typical)

With its robust design and advanced features, the NE592D8R2G from ON Semiconductor stands out as a top choice for professionals seeking a high-quality video amplifier. Its reliability and performance make it a valuable component in any video signal processing application.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.7767
Renesas Electronics America
NARROW BAND HIGH POWER AMPLIFIER
Lowest to $1.7517
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.3067
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
Lowest to $3.9547

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9390 $56.3400
150+ $0.7704 $115.5600
230+ $0.7464 $171.6720
315+ $0.7223 $227.5245
405+ $0.6982 $282.7710
540+ $0.6261 $338.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess