EN
  • EN
  • DE
  • IT

NE592N8G

Part No NE592N8G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Amp 1 General Purpose 8-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name NE592
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number NE592N8GOS, NE592N8G-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887203-NE592N8G
Ultra Librarian 3D Model Ultra Librarian NE592N8G CAD Model

Description

The NE592N8G from ON Semiconductor is a high-performance video amplifier that is designed to offer a robust solution for a wide range of video applications. This integrated circuit is specifically engineered to provide excellent video signal amplification with a high degree of reliability and efficiency.

Key Features

  • High Bandwidth: The NE592N8G boasts a wide bandwidth, making it suitable for high-speed video signal processing and ensuring crisp and clear video quality.
  • Low Noise: With its low noise characteristics, this video amplifier minimizes interference and maintains signal integrity, delivering a cleaner video output.
  • Differential Gain and Phase Error: The device features low differential gain and phase error, which are critical for maintaining color fidelity and accuracy in video transmissions.
  • Adjustable Gain: Users can adjust the gain of the amplifier, providing flexibility in signal amplification to match the requirements of various video signals and applications.
  • Power Efficiency: The NE592N8G operates efficiently, consuming minimal power, which makes it an ideal choice for portable and battery-operated devices.

Applications

The NE592N8G is versatile and can be used in numerous video-related applications, including:

  • Television sets
  • Video cameras
  • Video recorders
  • Video signal processing equipment
  • Security and surveillance systems

Package and Quality

The NE592N8G comes in an 8-pin DIP (Dual In-line Package) that is easy to integrate into a variety of circuit designs. ON Semiconductor ensures that this product meets stringent quality standards, providing reliability and performance that designers and engineers can trust for their critical video applications.

Conclusion

With its high bandwidth, low noise, and flexible gain adjustment, the ON Semiconductor NE592N8G video amplifier is an excellent choice for anyone looking to enhance their video systems. Its power efficiency and quality make it a go-to component for both commercial and industrial video solutions.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Freescale Semiconductor - NXP
VIDEO AMPLIFIER, 2 CHANNEL(S), 1
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.5307
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9250
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.3892
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.6584

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7227 $65.0430
220+ $0.5932 $130.5040
340+ $0.5746 $195.3640
470+ $0.5560 $261.3200
605+ $0.5375 $325.1875
810+ $0.4819 $390.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess