EN
  • EN
  • DE

NGTB20N120IH

Part No NGTB20N120IH
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832494-NGTB20N120IH
Ultra Librarian 3D Model Ultra Librarian NGTB20N120IH CAD Model

Description

ON Semiconductor NGTB20N120IH IGBT

The ON Semiconductor NGTB20N120IH is a high-performance insulated gate bipolar transistor (IGBT) designed for a wide range of power electronics applications. This IGBT is part of ON Semiconductor's energy-efficient portfolio and is engineered to deliver exceptional efficiency, reliability, and thermal performance. It is ideal for use in motor drives, uninterruptible power supplies (UPS), inverters, and other power conversion applications that require high-speed switching and low conduction losses.

Key Features and Benefits

  • High Current Capability: The NGTB20N120IH is capable of handling continuous collector currents up to 40A, making it suitable for high-power applications.
  • Low On-State Voltage: This IGBT has a low on-state voltage drop, which helps to minimize conduction losses and improve overall efficiency.
  • High Switching Speed: With a fast switching speed, this IGBT can operate at higher frequencies, enabling more efficient power conversion and control.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated free-wheeling diode, providing protection against reverse voltage and reducing component count in circuit design.
  • Robust Temperature Performance: The NGTB20N120IH can operate over a wide temperature range, maintaining stable performance even under harsh conditions.
  • Low EMI: The device is designed to produce low electromagnetic interference, making it suitable for applications where EMI must be minimized.

Technical Specifications

  • Collector-Emitter Voltage (V<sub>CE): 1200V
  • Collector Current (I<sub>C): 40A
  • Gate-Emitter Threshold Voltage (V<sub>GE(th)): 4.5V
  • Maximum Operating Temperature: +150°C
  • Package / Case: TO-247

The NGTB20N120IH from ON Semiconductor is a testament to the company's commitment to providing advanced power management solutions that meet the demands of modern electronic systems. With its robust design and superior electrical characteristics, this IGBT is positioned to be a key component in driving efficiency and performance in power electronics.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess