EN
  • EN
  • DE

NGTB30N60L2WG

Part No NGTB30N60L2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 30A TO247 / IGBT 600 V 100 A 225 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 1.6V @ 15V, 30A
Power - Max 225 W
Switching Energy 310µJ (on), 1.14mJ (off)
Input Type Standard
Gate Charge 166 nC
Td (on/off) @ 25°C 100ns/390ns
Test Condition 300V, 30A, 30Ohm, 15V
Reverse Recovery Time (trr) 70 ns
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTB30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1990-NGTB30N60L2WG
Standard Package 30
Win Source Part Number 1324502-NGTB30N60L2WG
Ultra Librarian 3D Model Ultra Librarian NGTB30N60L2WG CAD Model

Description

The NGTB30N60L2WG is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is designed to meet the demanding requirements of a wide range of power electronic applications, including motor drives, uninterruptible power supplies (UPS), solar inverters, and industrial automation systems.

Key Features

  • Current Capacity: The device is capable of conducting up to 30A of continuous current, making it suitable for high-power applications.
  • Voltage Rating: With a collector-to-emitter voltage rating of 600V, it can handle significant voltage without breakdown, contributing to the durability and reliability of the systems it is used in.
  • Low On-State Voltage: The IGBT features a low on-state voltage drop which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: It offers fast switching characteristics, which help in reducing switching losses and improving overall system performance.
  • Co-Packaged Diode: This IGBT comes with a co-packaged free-wheeling diode that provides a robust and compact design solution.

Performance Benefits

The NGTB30N60L2WG is designed to optimize system performance through its combination of high efficiency, fast switching, and thermal stability. Its low conduction and switching losses make it an ideal choice for applications where energy efficiency is critical. Additionally, the device's ruggedness and high voltage capability contribute to the reliability and longevity of the applications it powers.

Package and Quality

The device is packaged in a TO-247 long leads package, which is known for its high thermal performance and is widely used in high-power applications. ON Semiconductor's commitment to quality ensures that the NGTB30N60L2WG meets the highest standards, making it a trusted component for engineers and designers.

Applications

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Industrial Automation
  • Power Factor Correction Circuits

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1513 $64.3617
20+ $5.8678 $117.3560
31+ $5.6844 $176.2164
42+ $5.5010 $231.0420
55+ $5.3178 $292.4790
73+ $4.7676 $348.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess