EN
  • EN
  • DE

NGTB50N60FL2WG

Part No NGTB50N60FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 50A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 50A
Power - Max 417 W
Switching Energy 1.5mJ (on), 460µJ (off)
Input Type Standard
Gate Charge 220 nC
Td (on/off) @ 25°C 100ns/237ns
Test Condition 400V, 50A, 10Ohm, 15V
Reverse Recovery Time (trr) 94 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTB50
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648474-NGTB50N60FL2WG
Ultra Librarian 3D Model Ultra Librarian NGTB50N60FL2WG CAD Model

Description

The NGTB50N60FL2WG is a high-performance insulated-gate bipolar transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed for a wide array of applications, including motor control, inverter systems, and power management tasks that require high efficiency and fast switching capabilities.

Key Features:

  • High Current Capability: The device is rated for a continuous collector current of 50A, making it suitable for high-power applications.
  • Low On-State Voltage: It offers a low collector-emitter saturation voltage (V<sub>CE(sat)) of typically 1.7V, which contributes to reduced power losses and improved efficiency.
  • Fast Switching Speed: The NGTB50N60FL2WG boasts a fast switching speed, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • Co-Packaged Free Wheeling Diode: The device includes a co-packaged fast recovery diode, which provides efficient freewheeling functionality in inductive load circuits.
  • High Input Impedance: This IGBT has a high input impedance, which makes it easy to drive and control with minimal gate drive power.

Applications:

The versatile NGTB50N60FL2WG IGBT is well-suited for a variety of applications, including:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Induction heating systems
  • Renewable energy inverters (solar and wind)

Reliability and Quality:

ON Semiconductor is committed to delivering high-quality and reliable components. The NGTB50N60FL2WG IGBT is built using robust manufacturing processes to ensure performance stability and longevity, even under challenging conditions. This IGBT is an excellent choice for designers looking for a balance between efficiency and thermal performance in their power management and conversion applications.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7431 $60.3482
52+ $2.2511 $117.0572
80+ $2.1806 $174.4480
110+ $2.1102 $232.1220
142+ $2.0397 $289.6374
190+ $1.8295 $347.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess