EN
  • EN
  • DE

NJVMJD243T4G

Part No NJVMJD243T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 4A DPAK-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 100 V 4 A 40MHz 1.4 W Surface Mount DPAK
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NJVMJD243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number NJVMJD243T4G-ND, NJVMJD243T4GOSTR, NJVMJD243T4GOSCT, NJVMJD243T4GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887343-NJVMJD243T4G
Ultra Librarian 3D Model Ultra Librarian NJVMJD243T4G CAD Model

Description

ON Semiconductor NJVMJD243T4G Overview

The ON Semiconductor NJVMJD243T4G is a high-performance, NPN bipolar power transistor designed to cater to a wide array of applications requiring robust performance in a compact package. This versatile transistor is an ideal component for power management and switching applications, where efficiency and reliability are paramount.

Key Features

  • High Collector-Emitter Breakdown Voltage: With a collector-emitter voltage (VCEO) of 100V, the NJVMJD243T4G can handle high voltage applications with ease, making it suitable for power supply circuits and motor control systems.
  • High Collector Current: It boasts a continuous collector current (IC) of up to 6A, providing the necessary drive for high-power applications.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage (VCE(sat)), which enhances its efficiency by reducing power dissipation during operation.
  • Fast Switching Speed: The transistor is designed for fast switching, which is crucial for applications such as inverters, converters, and other power switching circuits.

Applications

The NJVMJD243T4G is a highly adaptable component that fits a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Switching circuits
  • Amplifier output stages

Package and Reliability

The NJVMJD243T4G comes in a DPAK package, offering a compact footprint for space-constrained applications without compromising on thermal performance. This package is designed for surface mount technology (SMT), which facilitates easier integration into automated manufacturing processes.

ON Semiconductor's commitment to quality ensures that the NJVMJD243T4G meets stringent reliability standards. The device is characterized for operation from -55°C to +150°C, making it suitable for industrial environments with extreme temperature conditions.

Environmental Compliance

The NJVMJD243T4G is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from environmentally harmful materials such as lead, mercury, and cadmium. This compliance underscores ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

For designers and engineers looking for a reliable, high-performance NPN transistor, the NJVMJD243T4G from ON Semiconductor represents a dependable choice that combines power handling, efficiency, and environmental consideration in one package.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0455 $52.2750
120+ $0.8578 $102.9360
185+ $0.8310 $153.7350
250+ $0.8042 $201.0500
325+ $0.7774 $252.6550
435+ $0.6970 $303.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess