EN
  • EN
  • DE

NJVMJD253T4G-VF01

Part No NJVMJD253T4G-VF01
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 100V 4A DPAK  /  Bipolar (BJT) Transistor PNP 100 V 4 A 40MHz 12.5 W Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 200mA, 1V
Power - Max 12.5 W
Frequency - Transition 40MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NJVMJD253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names NJVMJD253T4G-VF01-ND,NJVMJD253T4G-VF01OSDKR,NJVMJD253T4G-VF01OSCT,NJVMJD253T4G-VF01OSTR
Standard Package 2,500
Win Source Part Number 964231-NJVMJD253T4G-VF01
Ultra Librarian 3D Model Ultra Librarian NJVMJD253T4G-VF01 CAD Model

Description

The NJVMJD253T4G-VF01 is a high-performance electronic component from ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications, offering both reliability and efficiency for various electronic circuits.

Key Features

  • High Voltage Tolerances: The NJVMJD253T4G-VF01 is capable of withstanding significant voltage levels, making it suitable for applications that require high voltage operations.
  • Low On-Resistance: This component features a low on-resistance, ensuring minimal power loss and heat generation during operation, which enhances the overall efficiency of the device it is used in.
  • Fast Switching Speed: Designed for applications that demand quick response times, the NJVMJD253T4G-VF01 boasts fast switching capabilities, allowing for efficient performance in high-frequency circuits.
  • High Current Rating: With a robust current handling capacity, this product can support applications with high current demands without compromising on performance or reliability.

Applications

The versatility of the NJVMJD253T4G-VF01 allows it to be used in various applications, including:

  • Power management systems
  • Switching regulators
  • Motor control circuits
  • LED lighting
  • Automotive electronics
  • Consumer electronics

Product Specifications

Parameter Value Package Type Surface-Mount Operating Temperature -55°C to +150°C Configuration Single Qualification Automotive

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NJVMJD253T4G-VF01 is built with the highest standards, ensuring that it meets the rigorous demands of automotive and industrial applications. Its robust design and manufacturing process guarantee long-term reliability and consistent performance.

For more detailed information and to view datasheets, please visit ON Semiconductor's official website or contact their customer support for assistance with the NJVMJD253T4G-VF01.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2286 $58.2930
620+ $0.1876 $116.3120
955+ $0.1818 $173.6190
1,315+ $0.1759 $231.3085
1,700+ $0.1700 $289.0000
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess