EN
  • EN
  • DE

NL27WZ16MU1TCG

Part No NL27WZ16MU1TCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 27WZ
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type -
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-UFDFN
Supplier Device Package 6-UDFN (1.45x1)
Base Product Number 27WZ16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379328-NL27WZ16MU1TCG
Ultra Librarian 3D Model Ultra Librarian NL27WZ16MU1TCG CAD Model

Description

Product Overview: NL27WZ16MU1TCG by ON Semiconductor

The NL27WZ16MU1TCG is a high-performance, dual non-inverting buffer from ON Semiconductor, designed to meet the requirements of high-speed and low-power applications. This integrated circuit is part of ON Semiconductor’s extensive range of logic devices, offering advanced features and superior reliability for a wide array of electronic systems.

Key Features

  • High-Speed Operation: The NL27WZ16MU1TCG is optimized for high-speed performance, which is essential for modern digital circuits where timing is critical.
  • Low Power Consumption: Despite its speed capabilities, this device maintains low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Operating Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, providing design flexibility and compatibility with mixed-voltage systems.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, even when the device is powered by a lower voltage, ensuring interface compatibility with higher voltage logic levels.
  • Ultra-High Output Drive: The NL27WZ16MU1TCG boasts an ultra-high output drive, capable of driving heavy loads with minimal signal degradation.
  • Compact Package: Housed in a micro-leadless package (MU1TCG), the device occupies minimal board space, which is ideal for space-constrained applications.

Applications

The NL27WZ16MU1TCG is suitable for a diverse range of applications, including but not limited to:

  • Portable and handheld devices
  • Computing peripherals
  • Telecommunication systems
  • Data communication equipment
  • Signal buffering in mixed-voltage systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NL27WZ16MU1TCG is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability across various environmental conditions. This product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

For engineers and designers seeking a robust and versatile logic solution, the NL27WZ16MU1TCG from ON Semiconductor is an excellent choice, providing the perfect blend of speed, power efficiency, and compactness required for cutting-edge electronic designs.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1372 $231.1820
2,180+ $0.1327 $289.2860
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess