EN
  • EN
  • DE

NLAS3799BMUR2G

Part No NLAS3799BMUR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual DPDT Ultra-Low RON Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 2
On-State Resistance (Maximum) 400 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm (Maximum)
Operating Supply Voltage 1.65 V ~ 4.5 V
Switch Time (Ton, Toff) (Maximum) 50ns, 30ns
-3db Bandwidth 19MHz
Charge Injection 51pC
Channel Capacitance (CS(off), CD(off)) 3pF
Current - Leakage (IS(off)) (Maximum) 500nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-UFQFN Exposed Pad
Manufacturer Package 16-UQFN (2.6x1.8)
Win Source Part Number 1231605-NLAS3799BMUR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NLAS3799B
Introduction Date March 10, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NLAS3799BMUR2G CAD Model

Description

The NLAS3799BMUR2G from ON Semiconductor is a high-performance, dual single-pole double-throw (SPDT) analog switch designed to deliver efficient and precise switching capabilities for a wide range of applications. This advanced switch is part of ON Semiconductor's portfolio of analog ICs, which are known for their reliability and performance in complex electronic systems.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range from 1.65V to 4.5V, making it suitable for battery-powered and portable devices.
  • High Bandwidth: It offers a wide bandwidth, which ensures minimal signal distortion and supports high-frequency signal switching.
  • Low On-Resistance: The switch features a low on-resistance (RON) that typically ranges from 4.5 ohms to 5.5 ohms, providing efficient signal transmission with minimal loss.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, the NLAS3799BMUR2G is designed to withstand ESD events, enhancing the durability of the end product.
  • Space-Saving: The device comes in a micro-miniature, thin dual flat no-lead package (UDFN), which is ideal for space-constrained applications.

Applications

The NLAS3799BMUR2G is versatile and can be used in various applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Medical equipment

Technical Specifications

The switch integrates two independently controllable SPDT switches, offering bidirectional signal flow and low crosstalk between channels. It has an operating temperature range of -40°C to +85°C, which ensures stable performance across various environmental conditions. In addition, the NLAS3799BMUR2G is RoHS compliant, demonstrating ON Semiconductor's commitment to environmental sustainability.

With its combination of low power consumption, high-speed operation, and compact form factor, the NLAS3799BMUR2G is an excellent choice for designers looking to optimize their systems for efficiency and performance.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7228 $60.2980
85+ $1.4136 $120.1560
130+ $1.3695 $178.0350
175+ $1.3252 $231.9100
230+ $1.2811 $294.6530
305+ $1.1485 $350.2925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess