EN
  • EN
  • DE

NLSX3013BFCT1G

Part No NLSX3013BFCT1G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 8BIT 100MBPS 20FLIPCHP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 0.9V to 4.5V
Voltage - VCCB 1.3V to 4.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-Flip-Chip
Win Source Part Number 060479-NLSX3013BFCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLSX3013BFCT1G CAD Model

Description

ON Semiconductor NLSX3013BFCT1G: A Versatile Logic Level Translator

The NLSX3013BFCT1G is a high-performance, bidirectional logic level translator manufactured by ON Semiconductor. This device is designed to address the need for a reliable solution to interface devices operating at different voltage levels. The NLSX3013BFCT1G is particularly suitable for applications that require the translation of signals between low voltage and higher voltage domains, making it an essential component in modern mixed-voltage systems.

This logic level translator features two bidirectional channels, which allow for seamless communication in multi-voltage systems. It is capable of translating signals between two different voltage domains ranging from 1.65V to 5.5V on the A side, and 2.3V to 5.5V on the B side. This flexibility makes the NLSX3013BFCT1G ideal for interfacing between low-voltage microcontrollers and higher voltage peripherals such as sensors, ADCs, or DACs.

The NLSX3013BFCT1G is designed with ON Semiconductor's advanced technology, ensuring minimal propagation delay and high-speed operation, which is crucial for high-performance digital systems. The device does not require a direction control signal, as the channels are automatically configured as inputs or outputs based on the attached circuitry. This auto-direction sensing feature simplifies the design and reduces the complexity of the overall system.

For ease of integration into various designs, the NLSX3013BFCT1G comes in a compact, lead-free, halogen-free, and RoHS-compliant UDFN package. The small form factor is advantageous for space-constrained applications, such as portable and handheld devices. In addition, the device is specified for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliability and performance under harsh conditions.

With its robust design, the NLSX3013BFCT1G offers excellent ESD protection, which safeguards the device against electrostatic discharge events, further enhancing its durability and lifespan in the field. Whether used in consumer electronics, mobile devices, or industrial automation, the NLSX3013BFCT1G from ON Semiconductor is a versatile and reliable choice for logic level translation needs.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1187 $50.3415
110+ $0.9180 $100.9800
170+ $0.8893 $151.1810
235+ $0.8606 $202.2410
305+ $0.8319 $253.7295
405+ $0.7458 $302.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,797 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess