EN
  • EN
  • DE

NLSX5011MUTCG

Part No NLSX5011MUTCG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.2x1)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-UDFN (1.2x1)
Family Name NLSX5011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLSX5011MUTCGOSDKR, NLSX5011MUTCGOSCT, NLSX5011MUTCG-ND, NLSX5011MUTCGOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887424-NLSX5011MUTCG
Ultra Librarian 3D Model Ultra Librarian NLSX5011MUTCG CAD Model

Description

Introducing the NLSX5011MUTCG Logic Level Translator

The NLSX5011MUTCG is a cutting-edge logic level translator designed by ON Semiconductor, tailored for systems requiring voltage level translation between different logic levels. This innovative product is an ideal solution for applications that involve interfacing devices or systems operating at various voltage levels, ensuring seamless communication and compatibility.

Key Features

  • Bi-Directional Translation: The NLSX5011MUTCG supports bi-directional voltage level translation, which is essential for multi-voltage systems. This means it can translate signals from higher to lower voltages and vice versa, without the need for direction control.
  • Wide Voltage Range: It operates over a broad voltage range, from 1.65V to 5.5V on the A side and 2.3V to 5.5V on the B side. This versatility makes it suitable for translating between common logic levels such as 1.8V, 2.5V, 3.3V, and 5V.
  • High-Speed Operation: Designed for high-speed operation, the NLSX5011MUTCG can handle data rates up to 24 Mbps, making it perfect for high-speed signal processing applications.
  • Low Power Consumption: It has a low power consumption profile, which is crucial for battery-operated and power-sensitive devices.
  • Compact Design: The device comes in an ultra-small µLLGA package, which is ideal for space-constrained applications.

Applications

The NLSX5011MUTCG is suitable for a wide range of applications, including but not limited to:

  • Mobile devices
  • GPS navigation systems
  • Data communication systems
  • Portable media players

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NLSX5011MUTCG is no exception. It is built to meet the highest standards, ensuring long-term performance and stability in various operating conditions. Whether you are developing consumer electronics or industrial systems, the NLSX5011MUTCG from ON Semiconductor is an excellent choice for your logic level translation needs.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess