EN
  • EN
  • DE

NLVVHC1G32DFT2G

Part No NLVVHC1G32DFT2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Single 2-Input OR Gate | IC GATE OR SGL CMOS 2INP SC-88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 258323-NLVVHC1G32DFT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLVVHC1G32DFT2G CAD Model

Description

ON Semiconductor NLVVHC1G32DFT2G Single 2-Input OR Gate

The NLVVHC1G32DFT2G from ON Semiconductor is a high-performance, single 2-input OR gate integrated circuit designed for use in a wide range of digital applications. This device is part of ON Semiconductor's VHC family of products, which are known for their low power consumption and high speed operation. The NLVVHC1G32DFT2G is fabricated with advanced silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.

This versatile OR gate is housed in a compact SOT-353 (SC-88A / SC-70-5) surface-mount package, making it ideal for space-constrained applications. It is designed to operate over a broad voltage range of 2.0V to 5.5V and provides a balanced propagation delay and transition times, ensuring fast and reliable performance in your digital systems.

Key Features:

  • Logic Type: 2-Input OR Gate
  • Supply Voltage Range: 2.0V to 5.5V
  • High-Speed Operation: Comparable to LSTTL Gates
  • Low Power Consumption: Ideal for battery-operated applications
  • Package: SOT-353 (SC-88A / SC-70-5)
  • Operating Temperature: -55°C to +125°C
  • Output Drive Capability: 8 mA at 5V
  • CMOS Technology: For reduced power consumption and increased noise immunity

The NLVVHC1G32DFT2G is perfect for use in logic level conversions, data processing, power management, and other digital systems where high-speed OR gate logic is required. Its low power dissipation and high noise immunity make it a reliable choice for portable electronics, consumer devices, telecommunications, and computing applications.

With its advanced features and robust performance, the NLVVHC1G32DFT2G from ON Semiconductor is a must-have component for designers looking to enhance the efficiency and speed of their digital logic circuits. Its small footprint also allows for high-density PCB layouts, providing a solution to design challenges without compromising on performance.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1254 $50.1600
975+ $0.1029 $100.3275
1,505+ $0.0997 $150.0485
2,075+ $0.0965 $200.2375
2,680+ $0.0933 $250.0440
3,590+ $0.0836 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess