EN
  • EN
  • DE

NMC27C64QE150

Part No NMC27C64QE150
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 64K PARALLEL 28CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 64kb
Memory Interface Parallel
Access Time 150ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-CDIP Window
Supplier Device Package 28-CDIP
Family Part Number NMC27C64
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 258523-NMC27C64QE150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C64QE150 CAD Model

Description

ON Semiconductor NMC27C64QE150 EPROM

The ON Semiconductor NMC27C64QE150 is a high-performance, 64 Kilobit Electrically Programmable Read-Only Memory (EPROM) component, designed for microprocessor and microcontroller systems where reliable and durable non-volatile memory storage is essential. This EPROM provides a convenient and economical way to store firmware, calibration data, and software applications that require infrequent or one-time programming.

Constructed with advanced silicon-gate CMOS technology, the NMC27C64QE150 offers a vast array of features that make it a versatile choice for a wide range of applications in the industrial, automotive, and telecommunications sectors. The device boasts a 150ns access time, ensuring quick data retrieval and smooth operation in time-sensitive environments.

This EPROM comes in a robust, hermetically sealed 28-pin Ceramic Dual In-line Package (CDIP), providing excellent environmental and mechanical protection. The package is designed for high-reliability applications and can withstand harsh operating conditions, making it suitable for use in systems that are exposed to extreme temperatures and physical stress.

Key features of the NMC27C64QE150 include:

  • 64K (8K x 8) bit storage capacity
  • Single 5V power supply operation
  • Fast access time: 150ns
  • Programmable chip enable and output enable controls
  • Low power consumption: Active current 30mA, Standby current 100µA
  • Extended temperature range for operation
  • High-reliability CMOS technology
  • Programmable 1 to 64 bytes at a time

The NMC27C64QE150 also supports a simple programming procedure, which is compatible with industry-standard EPROM programmers. This allows for easy integration into existing production workflows and simplifies the process of programming the device with custom data. The programming algorithm has been optimized to ensure a high yield during the programming process and a long data retention period, which is critical for applications where data integrity is paramount.

Overall, the ON Semiconductor NMC27C64QE150 EPROM is a reliable and cost-effective solution for systems that demand a stable and durable memory component. Its combination of speed, power efficiency, and robust packaging makes it an ideal choice for designers looking to incorporate a dependable non-volatile memory element into their electronic designs.

You May Also Be Interested in

STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Lowest to $4.6316
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess