EN
  • EN
  • DE

NP0080TAT1G

Part No NP0080TAT1G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 8V 50A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Voltage - Breakover 20V
Voltage - Off State 8V
Current - Peak Pulse (8/20μs) 50A
Current - Hold (Ih) 50mA
Number of Elements 1
Capacitance 13pF
Mounting SMD (SMT)
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 025638-NP0080TAT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NP0080TAT1G CAD Model

Description

ON Semiconductor NP0080TAT1G - Robust ESD Protection Device

The NP0080TAT1G from ON Semiconductor is a high-performance, low-capacitance Electrostatic Discharge (ESD) protection device, designed to safeguard high-speed data lines and other sensitive electronics. This compact and robust component is ideal for applications where board space is at a premium and ESD protection is crucial.

Key Features

  • Low Capacitance: The device boasts ultra-low capacitance, typically just 0.35 pF, which makes it suitable for protecting high-speed data lines without significant signal attenuation.
  • ESD Protection: It offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes of ±8 kV (contact discharge) and ±15 kV (air discharge).
  • Low Leakage Current: The NP0080TAT1G features a very low leakage current, typically less than 0.1 µA, which helps to preserve battery life in portable applications.
  • Small Package: Housed in a tiny SOD-882 package, the device allows for high-density board layouts, making it ideal for space-constrained designs.
  • Fast Response Time: With its fast response time, the NP0080TAT1G quickly clamps transient voltages to safe levels, protecting sensitive circuitry from ESD damage.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring that it meets current environmental regulations for hazardous substances.

Applications

The NP0080TAT1G is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI 1.3 and 1.4 interfaces
  • DisplayPort interfaces
  • Digital Visual Interface (DVI) ports
  • Thunderbolt ports
  • Smartphone and tablet I/O ports
  • Other high-speed data lines requiring ESD protection

Whether you are designing consumer electronics, communication devices, or any other application where data integrity and component longevity are paramount, the NP0080TAT1G from ON Semiconductor is an excellent choice for ESD protection. Its combination of low capacitance, high ESD immunity, and small form factor makes it a go-to component for engineers looking to enhance the durability and reliability of their electronic designs.

You May Also Be Interested in

ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess