EN
  • EN
  • DE

NRVTS1545EMFST1G

Part No NRVTS1545EMFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 45 V
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVTS1545
Other Names NRVTS1545EMFST1GOSCT,NRVTS1545EMFST1GOSTR,NRVTS1545EMFST1GOSDKR
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282219-NRVTS1545EMFST1G
Ultra Librarian 3D Model Ultra Librarian NRVTS1545EMFST1G CAD Model

Description

The ON Semiconductor NRVTS1545EMFST1G is a state-of-the-art Schottky barrier rectifier designed to meet the high-efficiency and reliability demands of modern electronic applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power management solutions, offering an optimal balance between forward voltage drop (Vf) and reverse leakage current (Ir), which enhances system performance and longevity.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-frequency applications.
  • High Surge Capability: With its robust surge handling capacity, the NRVTS1545EMFST1G can withstand transient over-voltage conditions, ensuring reliable operation under stress.
  • Power Dissipation: It has a power dissipation of 125 mW, which allows for a reasonable amount of power to be used without overheating.
  • Low Power Loss/High Efficiency: Designed for minimal power loss, this component is highly efficient, which is crucial for energy-sensitive designs.
  • Reverse Leakage Current: It features a low reverse leakage current, contributing to the overall efficiency and reducing standby power consumption.

Applications

The NRVTS1545EMFST1G is versatile and can be used in a variety of applications including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Package and Environmental Compliance

This Schottky barrier rectifier comes in a surface-mount SOD-123 flat lead package, which is not only space-efficient but also suitable for automated assembly processes. The NRVTS1545EMFST1G is compliant with RoHS (Restriction of Hazardous Substances), ensuring it meets the European Union's environmental standards by avoiding the use of certain hazardous materials.

Conclusion

With its combination of low forward voltage drop, high surge capability, and efficient power management, the ON Semiconductor NRVTS1545EMFST1G is an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive applications. Its compact form factor and compliance with environmental regulations further ensure its suitability for a wide range of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1557 $52.6228
10+ $10.7944 $107.9440
15+ $10.4571 $156.8565
20+ $10.1197 $202.3940
26+ $9.7824 $254.3424
35+ $8.7705 $306.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess