EN
  • EN
  • DE

NSI45015WT1G

Part No NSI45015WT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description LED DRVR 2-Pin SOD-123 T/R / IC LED DRIVER LINEAR SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High/Low-Side
Accuracy ±20%
Voltage - Input 45V
Output Current 15mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 101588-NSI45015WT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NSI45015WT1G
Introduction Date May 11, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSI45015WT1G CAD Model

Description

ON Semiconductor NSI45015WT1G Constant Current Regulator

The ON Semiconductor NSI45015WT1G is a precision engineered constant current regulator (CCR) designed for use in driving LEDs in a wide array of lighting applications. This device is particularly well-suited for automotive, industrial, and general illumination purposes where consistent and reliable LED current is crucial for optimal performance.

With an impressive self-biasing feature, the NSI45015WT1G can regulate current over a wide voltage range. It is capable of handling a continuous current up to 45mA (±10%) and can support an operating voltage range from 2.7V up to 45V. This makes it incredibly versatile for different LED configurations and ensures consistent light output even with supply voltage variations.

The NSI45015WT1G offers thermal shutdown protection, which is a critical feature that enhances the longevity and reliability of the device. If the temperature exceeds the safe operating limits, the CCR automatically reduces the driving current to prevent overheating, thus protecting the LEDs from thermal damage.

ON Semiconductor has designed this CCR to be simple to implement in a circuit. It requires no external components which simplifies the design and reduces the overall bill of materials. This simplicity, coupled with its SOD-123 package, makes it an ideal choice for space-constrained applications.

Key features of the NSI45015WT1G include:

  • Constant current output of 45mA (±10%)
  • Wide operating voltage range (2.7V to 45V)
  • Thermal shutdown protection for enhanced reliability
  • No external components required
  • Small footprint SOD-123 package
  • Pb-Free, Halogen Free/BFR Free and are RoHS compliant

Whether you're designing automotive rear lighting, channel letters, or architectural lighting, the ON Semiconductor NSI45015WT1G offers a robust and efficient solution for constant current LED driving. Its reliability, ease of use, and protective features make it a go-to component for engineers and designers looking to create consistent, high-quality lighting experiences.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0998 $50.3990
1,070+ $0.0935 $100.0450
1,660+ $0.0904 $150.0640
2,385+ $0.0840 $200.3400
3,095+ $0.0809 $250.3855
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,060 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess