EN
  • EN
  • DE

NSS12100M3T5G

Part No NSS12100M3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 12 V, 1 A, Low VCE(sat) PNP Transistor | TRANS PNP 12V 1A SOT-723
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 12V
Vce Saturation (Maximum) at Ib, Ic 410mV at 100mA, 1A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 120 at 500mA, 2V
Maximum Power 625mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-723
Supplier Device Package SOT-723
Family Part Number NSS12100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733158-NSS12100M3T5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSS12100M3T5G CAD Model

Description

ON Semiconductor NSS12100M3T5G Overview

The ON Semiconductor NSS12100M3T5G is a high-performance, NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This small-signal transistor is known for its low VCE(sat) voltage and high current gain, making it an excellent choice for energy management and efficiency in low-power circuits.

Key Features

  • Low Saturation Voltage: The NSS12100M3T5G offers a low collector-emitter saturation voltage (VCE(sat)), which results in reduced power loss and improved efficiency in switching applications.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify weak signals effectively, making it suitable for amplification stages in audio, sensor, and other signal processing circuits.
  • Complementary PNP Type Available: The NSS12100M3T5G has a complementary PNP type transistor available, providing designers with flexibility in creating push-pull, class B, and other complementary amplifier configurations.
  • Pb-Free and RoHS Compliant: This product is lead-free and meets RoHS compliance, ensuring it adheres to environmental standards and is suitable for use in green products.
  • SOT-23 Package: Encased in a small SOT-23 package, the NSS12100M3T5G is ideal for space-constrained applications, offering a compact footprint without compromising performance.

Applications

The NSS12100M3T5G is versatile and can be used in various applications, including:

  • Load/Power Switches
  • DC-DC Converters
  • Signal Amplification
  • Motor Control Circuits
  • Energy Management Systems

Technical Specifications

The NSS12100M3T5G has several key technical specifications that make it suitable for high-performance applications:

  • Collector-Emitter Voltage (VCEO): 50 V
  • Collector Current (IC): 1 A
  • DC Current Gain (hFE): 80 - 400
  • Power Dissipation (PD): 225 mW

ON Semiconductor's commitment to quality and performance is evident in the NSS12100M3T5G transistor, making it a reliable and efficient choice for designers and engineers looking to optimize their electronic designs.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess