EN
  • EN
  • DE

NSS30070MR6T1G

Part No NSS30070MR6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 0.7A SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 400mV @ 70mA, 700mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 3V
Maximum Power Dissipation 342mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 1083642-NSS30070MR6T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSS30070MR6T1G CAD Model

Description

ON Semiconductor NSS30070MR6T1G Product Overview

The NSS30070MR6T1G is a high-performance NPN Silicon Transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to deliver superior switching performance and high-current capability, making it an ideal choice for a wide range of power amplification and switching applications.

Key Features:

  • High Current Capability: The NSS30070MR6T1G transistor is capable of handling high continuous collector currents, making it suitable for demanding applications that require robust current handling.
  • Low Saturation Voltage: This transistor is designed with a low collector-emitter saturation voltage, which improves efficiency by minimizing power loss during operation.
  • High Gain Bandwidth Product: With its high transition frequency, the NSS30070MR6T1G offers excellent performance in high-speed switching applications.
  • Compact SOT-23 Package: The small surface-mount package allows for efficient use of PCB space without compromising on power and performance.
  • RoHS Compliant: The device meets the Restriction of Hazardous Substances Directive, ensuring it is manufactured with environmental safety in mind.

Applications:

The versatile nature of the NSS30070MR6T1G makes it suitable for a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Audio Amplifiers
  • Signal Amplification
  • Switching Regulators

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The NSS30070MR6T1G transistor is subjected to rigorous testing and quality control measures to ensure reliable performance in a variety of conditions. Customers can trust in the durability and longevity of this component for their electronic designs.

Summary:

The NSS30070MR6T1G from ON Semiconductor stands out with its high current capability, low saturation voltage, and high gain bandwidth product, all packed into a compact SOT-23 package. It is an excellent choice for designers looking for a reliable NPN transistor that can handle demanding power and switching applications while adhering to environmental standards.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess