EN
  • EN
  • DE

NSVBAS21TMR6T1G

Part No NSVBAS21TMR6T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 250V 200MA SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SC-74
Family Name NSVBAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVBAS21TMR6T1GOSTR, NSVBAS21TMR6T1GOSCT, NSVBAS21TMR6T1G-ND, NSVBAS21TMR6T1GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887679-NSVBAS21TMR6T1G
Ultra Librarian 3D Model Ultra Librarian NSVBAS21TMR6T1G CAD Model

Description

ON Semiconductor NSVBAS21TMR6T1G - High Performance Switching Diode

The NSVBAS21TMR6T1G from ON Semiconductor is a cutting-edge, high-speed switching diode designed to meet the rigorous demands of modern electronic circuits. This diode is particularly well-suited for applications requiring fast switching, low leakage, and high conductivity, making it an ideal choice for high-frequency inverters, DC-DC converters, and other power management tasks.

Constructed with ON Semiconductor's advanced technology, the NSVBAS21TMR6T1G offers exceptional performance characteristics that include fast reverse recovery time, which is critical for high-efficiency power supplies and reduces switching losses. Its low forward voltage drop ensures minimal power loss during conduction, contributing to the overall energy efficiency of the systems it's integrated into.

This diode features a SOD-323 package, which is known for its small footprint and excellent power dissipation capabilities. This compact form factor makes it suitable for space-constrained applications while still providing the thermal performance needed for reliable operation. The package is also lead-free and RoHS compliant, making it an environmentally friendly option for manufacturers looking to create green products.

With its continuous reverse voltage of 200V and average rectified forward current of 200mA, the NSVBAS21TMR6T1G is built to handle a substantial amount of power for its size. It also has a low leakage current, which is essential for maintaining the integrity of the signal in high-precision circuits and for reducing standby power consumption.

The NSVBAS21TMR6T1G is designed not only for performance but also for durability. It can operate over a wide temperature range, ensuring stability and reliability even under varying environmental conditions. Whether used in industrial, commercial, or consumer electronics, this diode is a robust choice for designers looking to enhance the performance and efficiency of their switching applications.

In summary, the NSVBAS21TMR6T1G from ON Semiconductor is a high-performance switching diode that offers a blend of speed, efficiency, and compact packaging. Its features make it a versatile component that can be deployed in a variety of electronic systems, ensuring optimal performance and energy savings.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0995 $100.4950
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess